Ethernet Extension Experts (Enable-IT, Inc.) Gigabit Ethernet Extender 828A

Description
The Enable-IT™ 828A Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This unit is a standalone kit and can be used without the power adapter with your PoE Injector or PoE Midspan. The standalone 828A can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828A can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either ouytput port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (4) 828 units to reach 1,200ft (360m) to power a 36V PoE device easily.
Description
The Enable-IT™ 828A Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This unit is a standalone kit and can be used without the power adapter with your PoE Injector or PoE Midspan. The standalone 828A can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828A can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either ouytput port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (4) 828 units to reach 1,200ft (360m) to power a 36V PoE device easily.

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Extender - 828A - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Gigabit Ethernet Extender
828A
Gigabit Ethernet Extender 828A
The Enable-IT™ 828A Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This unit is a standalone kit and can be used without the power adapter with your PoE Injector or PoE Midspan. The standalone 828A can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828A can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either ouytput port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (4) 828 units to reach 1,200ft (360m) to power a 36V PoE device easily.

The Enable-IT™ 828A Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This unit is a standalone kit and can be used without the power adapter with your PoE Injector or PoE Midspan. The standalone 828A can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices.
The Enable-IT 828A can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today.
The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either ouytput port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (4) 828 units to reach 1,200ft (360m) to power a 36V PoE device easily.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 828A
Product Name Gigabit Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Fully Managed - 852-1305/000-001 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Repeater Mini Bit Driver® - 2082 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable; MAN Capable; WAN Capable
Ports / Interfaces FC, SC, ST
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details