Ethernet Extension Experts (Enable-IT, Inc.) Gigabit Extended PoE 8 Port DSLAM 8955M

Description
The Enable-IT™ 8955M 8-port 56V 488W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet. Using your old 4-pair telephone wiring (or better), the 8955M Gigabit PoE Ethernet DSLAM can extend your Ethernet over 1 Mile (4,000ft) or 1.21km, effectively saving you thousands in labor, administration, and security. The 8955M drives Gigabit PoE Ethernet through dedicated lines to the 8 ports of Gigabit switched quad port Enable-IT 870 Gigabit PoE CPE units with high powered PoE output up to 65W. The 8955 aggregates its upstream and downstream bandwidth through a pair dedicated Gigabit ports (dual copper or Mini GBIC fiber modules) to your Ethernet switching equipment or routers. This 8955M 8-port DSLAM unit offer a significant cost savings for deploying multiple PoE Ethernet Extension runs from a single location and can be rackmounted for convenience. Ideal for providing Internet access to multi-unit properties like Hotels, outdoor camps, Office complexes, Apartments, Campus Dormitories, Ski Resorts, Stadiums, Shopping Malls Trailer parks, Marinas and Cruise Ships. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.
Description
The Enable-IT™ 8955M 8-port 56V 488W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet. Using your old 4-pair telephone wiring (or better), the 8955M Gigabit PoE Ethernet DSLAM can extend your Ethernet over 1 Mile (4,000ft) or 1.21km, effectively saving you thousands in labor, administration, and security. The 8955M drives Gigabit PoE Ethernet through dedicated lines to the 8 ports of Gigabit switched quad port Enable-IT 870 Gigabit PoE CPE units with high powered PoE output up to 65W. The 8955 aggregates its upstream and downstream bandwidth through a pair dedicated Gigabit ports (dual copper or Mini GBIC fiber modules) to your Ethernet switching equipment or routers. This 8955M 8-port DSLAM unit offer a significant cost savings for deploying multiple PoE Ethernet Extension runs from a single location and can be rackmounted for convenience. Ideal for providing Internet access to multi-unit properties like Hotels, outdoor camps, Office complexes, Apartments, Campus Dormitories, Ski Resorts, Stadiums, Shopping Malls Trailer parks, Marinas and Cruise Ships. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.

Suppliers

Company
Product
Description
Supplier Links
Gigabit Extended PoE 8 Port DSLAM - 8955M - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Gigabit Extended PoE 8 Port DSLAM
8955M
Gigabit Extended PoE 8 Port DSLAM 8955M
The Enable-IT™ 8955M 8-port 56V 488W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet. Using your old 4-pair telephone wiring (or better), the 8955M Gigabit PoE Ethernet DSLAM can extend your Ethernet over 1 Mile (4,000ft) or 1.21km, effectively saving you thousands in labor, administration, and security. The 8955M drives Gigabit PoE Ethernet through dedicated lines to the 8 ports of Gigabit switched quad port Enable-IT 870 Gigabit PoE CPE units with high powered PoE output up to 65W. The 8955 aggregates its upstream and downstream bandwidth through a pair dedicated Gigabit ports (dual copper or Mini GBIC fiber modules) to your Ethernet switching equipment or routers. This 8955M 8-port DSLAM unit offer a significant cost savings for deploying multiple PoE Ethernet Extension runs from a single location and can be rackmounted for convenience. Ideal for providing Internet access to multi-unit properties like Hotels, outdoor camps, Office complexes, Apartments, Campus Dormitories, Ski Resorts, Stadiums, Shopping Malls Trailer parks, Marinas and Cruise Ships. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.

The Enable-IT™ 8955M 8-port 56V 488W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet.
Using your old 4-pair telephone wiring (or better), the 8955M Gigabit PoE Ethernet DSLAM can extend your Ethernet over 1 Mile (4,000ft) or 1.21km, effectively saving you thousands in labor, administration, and security.
The 8955M drives Gigabit PoE Ethernet through dedicated lines to the 8 ports of Gigabit switched quad port Enable-IT 870 Gigabit PoE CPE units with high powered PoE output up to 65W. The 8955 aggregates its upstream and downstream bandwidth through a pair dedicated Gigabit ports (dual copper or Mini GBIC fiber modules) to your Ethernet switching equipment or routers. This 8955M 8-port DSLAM unit offer a significant cost savings for deploying multiple PoE Ethernet Extension runs from a single location and can be rackmounted for convenience.


Ideal for providing Internet access to multi-unit properties like Hotels, outdoor camps, Office complexes, Apartments, Campus Dormitories, Ski Resorts, Stadiums, Shopping Malls Trailer parks, Marinas and Cruise Ships.


This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 8955M
Product Name Gigabit Extended PoE 8 Port DSLAM
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Accessories SD interface - Gateway - SD-I-U-EC - 103008132 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details