Ethernet Extension Experts (Enable-IT, Inc.) Gigabit Ethernet Extender Unit 828

Description
The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828 can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828 can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (2) 828 units to reach 1,200ft (360m) to power a 48v PoE device easily.
Description
The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828 can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828 can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (2) 828 units to reach 1,200ft (360m) to power a 48v PoE device easily.

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Extender Unit - 828 - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Gigabit Ethernet Extender Unit
828
Gigabit Ethernet Extender Unit 828
The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828 can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828 can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (2) 828 units to reach 1,200ft (360m) to power a 48v PoE device easily.

The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828 can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices.
The Enable-IT 828 can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today.
The 828 Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera. You can also daisy chain (2) 828 units to reach 1,200ft (360m) to power a 48v PoE device easily.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 828
Product Name Gigabit Ethernet Extender Unit
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

DNV & LR Unmanaged Certified Industrial Ethernet Switches - INS-8405M - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Accessories SD interface - Gateway - SD-I-U-DN - 101209432 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network DeviceNet
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details