Ethernet Extension Experts (Enable-IT, Inc.) 100Mbps Ethernet Extender Kit 860 Pro

Description
The Enable-IT™ 860 Pro Ethernet Extender delivers true 100Mbps Ethernet data up to TWENTY times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Leverage your old 1-pair telephone wiring (or better), the 860 Pro can extend your Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,829m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability our "Made in China" competitors cannot match. beware of Cheap Chinese House use gear that is not suitable for business reliability or security. Hands down these are the highest throughput performing and most versatile Ethernet Extenders on the planet, bar none. These units are the most reliable and easy to install on any wiring. They put the overpriced and underperforming competition to shame. Made in the USA with quality and pride - the only manufacturer to do so in this industry. The American-made 860 Pro Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860 Pro uses industry LAN standard RJ-45 (8-pin) connectors. This is because of our uncompromising design build and made in the USA quality. Ethernet Extension Experts designs and manufactures the 860 Pro kit, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs. Quad port LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.
Description
The Enable-IT™ 860 Pro Ethernet Extender delivers true 100Mbps Ethernet data up to TWENTY times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Leverage your old 1-pair telephone wiring (or better), the 860 Pro can extend your Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,829m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability our "Made in China" competitors cannot match. beware of Cheap Chinese House use gear that is not suitable for business reliability or security. Hands down these are the highest throughput performing and most versatile Ethernet Extenders on the planet, bar none. These units are the most reliable and easy to install on any wiring. They put the overpriced and underperforming competition to shame. Made in the USA with quality and pride - the only manufacturer to do so in this industry. The American-made 860 Pro Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860 Pro uses industry LAN standard RJ-45 (8-pin) connectors. This is because of our uncompromising design build and made in the USA quality. Ethernet Extension Experts designs and manufactures the 860 Pro kit, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs. Quad port LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.

Suppliers

Company
Product
Description
Supplier Links
100Mbps Ethernet Extender Kit - 860 Pro - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
100Mbps Ethernet Extender Kit
860 Pro
100Mbps Ethernet Extender Kit 860 Pro
The Enable-IT™ 860 Pro Ethernet Extender delivers true 100Mbps Ethernet data up to TWENTY times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Leverage your old 1-pair telephone wiring (or better), the 860 Pro can extend your Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,829m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability our "Made in China" competitors cannot match. beware of Cheap Chinese House use gear that is not suitable for business reliability or security. Hands down these are the highest throughput performing and most versatile Ethernet Extenders on the planet, bar none. These units are the most reliable and easy to install on any wiring. They put the overpriced and underperforming competition to shame. Made in the USA with quality and pride - the only manufacturer to do so in this industry. The American-made 860 Pro Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860 Pro uses industry LAN standard RJ-45 (8-pin) connectors. This is because of our uncompromising design build and made in the USA quality. Ethernet Extension Experts designs and manufactures the 860 Pro kit, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs. Quad port LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.

The Enable-IT™ 860 Pro Ethernet Extender delivers true 100Mbps Ethernet data up to TWENTY times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Leverage your old 1-pair telephone wiring (or better), the 860 Pro can extend your Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,829m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability our "Made in China" competitors cannot match. beware of Cheap Chinese House use gear that is not suitable for business reliability or security.

Hands down these are the highest throughput performing and most versatile Ethernet Extenders on the planet, bar none. These units are the most reliable and easy to install on any wiring. They put the overpriced and underperforming competition to shame. Made in the USA with quality and pride - the only manufacturer to do so in this industry.

The American-made 860 Pro Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860 Pro uses industry LAN standard RJ-45 (8-pin) connectors.

This is because of our uncompromising design build and made in the USA quality. Ethernet Extension Experts designs and manufactures the 860 Pro kit, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs.

Quad port LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch.

Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 860 Pro
Product Name 100Mbps Ethernet Extender Kit
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details