Ethernet Extension Experts (Enable-IT, Inc.) Outdoor IP67 Rated Gigabit PoE Extender 828W

Description
The Enable-IT™ 828W Outdoor IP67 Rated Gigabit PoE Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828W Outdoor IP67 Rated product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828W Outdoor IP67 Rated can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for deployment of two separate PoE devices. The Enable-IT 828W Outdoor IP67 Rated can drive industry standard Gigabit Ethernet and PoE signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828W Outdoor IP67 Rated Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. The unit can be configured at time of ordering for disabling PoE output on either or both output ports to enable standard non PoE LAN devices. By default both output ports supply PoE power. Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.
Description
The Enable-IT™ 828W Outdoor IP67 Rated Gigabit PoE Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828W Outdoor IP67 Rated product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828W Outdoor IP67 Rated can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for deployment of two separate PoE devices. The Enable-IT 828W Outdoor IP67 Rated can drive industry standard Gigabit Ethernet and PoE signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828W Outdoor IP67 Rated Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. The unit can be configured at time of ordering for disabling PoE output on either or both output ports to enable standard non PoE LAN devices. By default both output ports supply PoE power. Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.

Suppliers

Company
Product
Description
Supplier Links
Outdoor IP67 Rated Gigabit PoE Extender - 828W - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Outdoor IP67 Rated Gigabit PoE Extender
828W
Outdoor IP67 Rated Gigabit PoE Extender 828W
The Enable-IT™ 828W Outdoor IP67 Rated Gigabit PoE Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828W Outdoor IP67 Rated product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828W Outdoor IP67 Rated can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for deployment of two separate PoE devices. The Enable-IT 828W Outdoor IP67 Rated can drive industry standard Gigabit Ethernet and PoE signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828W Outdoor IP67 Rated Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. The unit can be configured at time of ordering for disabling PoE output on either or both output ports to enable standard non PoE LAN devices. By default both output ports supply PoE power. Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.

The Enable-IT™ 828W Outdoor IP67 Rated Gigabit PoE Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828W Outdoor IP67 Rated product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828W Outdoor IP67 Rated can drive incremental Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for deployment of two separate PoE devices.
The Enable-IT 828W Outdoor IP67 Rated can drive industry standard Gigabit Ethernet and PoE signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses high power PoE+. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today.
The 828W Outdoor IP67 Rated Series Solution is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. The unit can be configured at time of ordering for disabling PoE output on either or both output ports to enable standard non PoE LAN devices. By default both output ports supply PoE power. Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 828W
Product Name Outdoor IP67 Rated Gigabit PoE Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details
Allen-Bradley / Rockwell Automation
View Details