Ethernet Extension Experts (Enable-IT, Inc.) Long Distance Gigabit Ethernet CPE 850

Description
The Enable-IT™ 850 Gigabit Ethernet CPE is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet. Using your old 1-pair telephone wiring (or better), the 850 Gigabit Ethernet CPE can extend your Ethernet all the way up to 1.98 Miles (12,000ft) or 3.65km, effectively saving you thousands in labor, administration, and security. Designed & Made in the USA with quality and pride. These American-made 850 Gigabit Ethernet CPE use industry Telco and LAN standard RJ-11(4-pin) and RJ-45 (8-pin) connectors to make installing in most any environment very easy. We have engineered most of the technical complexity into automatic line adjustments so the plug and go simplicity on your existing or new wiring is a snap. Ethernet Extension Experts designs and manufactures the 850 CPE and compatible Ethernet DSLAM, along with its entire product line, in the USA that makes us more responsive to customer needs . We use the highest quality materials and craftsmanship. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.
Description
The Enable-IT™ 850 Gigabit Ethernet CPE is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet. Using your old 1-pair telephone wiring (or better), the 850 Gigabit Ethernet CPE can extend your Ethernet all the way up to 1.98 Miles (12,000ft) or 3.65km, effectively saving you thousands in labor, administration, and security. Designed & Made in the USA with quality and pride. These American-made 850 Gigabit Ethernet CPE use industry Telco and LAN standard RJ-11(4-pin) and RJ-45 (8-pin) connectors to make installing in most any environment very easy. We have engineered most of the technical complexity into automatic line adjustments so the plug and go simplicity on your existing or new wiring is a snap. Ethernet Extension Experts designs and manufactures the 850 CPE and compatible Ethernet DSLAM, along with its entire product line, in the USA that makes us more responsive to customer needs . We use the highest quality materials and craftsmanship. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.

Suppliers

Company
Product
Description
Supplier Links
Long Distance Gigabit Ethernet CPE - 850 - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Long Distance Gigabit Ethernet CPE
850
Long Distance Gigabit Ethernet CPE 850
The Enable-IT™ 850 Gigabit Ethernet CPE is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet. Using your old 1-pair telephone wiring (or better), the 850 Gigabit Ethernet CPE can extend your Ethernet all the way up to 1.98 Miles (12,000ft) or 3.65km, effectively saving you thousands in labor, administration, and security. Designed & Made in the USA with quality and pride. These American-made 850 Gigabit Ethernet CPE use industry Telco and LAN standard RJ-11(4-pin) and RJ-45 (8-pin) connectors to make installing in most any environment very easy. We have engineered most of the technical complexity into automatic line adjustments so the plug and go simplicity on your existing or new wiring is a snap. Ethernet Extension Experts designs and manufactures the 850 CPE and compatible Ethernet DSLAM, along with its entire product line, in the USA that makes us more responsive to customer needs . We use the highest quality materials and craftsmanship. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.

The Enable-IT™ 850 Gigabit Ethernet CPE is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's stifling limit of just 328 feet.
Using your old 1-pair telephone wiring (or better), the 850 Gigabit Ethernet CPE can extend your Ethernet all the way up to 1.98 Miles (12,000ft) or 3.65km, effectively saving you thousands in labor, administration, and security.
Designed & Made in the USA with quality and pride. These American-made 850 Gigabit Ethernet CPE use industry Telco and LAN standard RJ-11(4-pin) and RJ-45 (8-pin) connectors to make installing in most any environment very easy. We have engineered most of the technical complexity into automatic line adjustments so the plug and go simplicity on your existing or new wiring is a snap. Ethernet Extension Experts designs and manufactures the 850 CPE and compatible Ethernet DSLAM, along with its entire product line, in the USA that makes us more responsive to customer needs . We use the highest quality materials and craftsmanship.
This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 850
Product Name Long Distance Gigabit Ethernet CPE
Network Equipment Repeater; Other; CPE
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data