Ethernet Extension Experts (Enable-IT, Inc.) 100Mbps PoE Ethernet Extender 865 PRO

Description
The Enable-IT™ 865 PRO Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 865 enables the simple installation of a PoE device up to 2,500ft (762m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points or for a standalone remote self powered LAN up to 3,500ft (1,067m). These extenders drive the reach of Ethernet to more than (10.7) ten times the typical Ethernet distance. 2,500ft/762m distance if using the PoE power to drive up to a 30v PoE device or 3,500ft/1,067m distance if using the PoE power standalone for the remote 865 PRO CPE device only and LAN2 output for data/voice. The 865 PRO kit can even be used on live voice wiring transparently; try that with your expensive LRE. No other Ethernet Extender manufacturer supports voice over the same pair of wire with data and PoE. Only Enable-IT extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry. To increase the durability and extended use of the product providing maximum future technology protection, 865 PRO Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 PRO units have been tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better. These unit also support the use of standalone PoE injectors natively.
Description
The Enable-IT™ 865 PRO Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 865 enables the simple installation of a PoE device up to 2,500ft (762m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points or for a standalone remote self powered LAN up to 3,500ft (1,067m). These extenders drive the reach of Ethernet to more than (10.7) ten times the typical Ethernet distance. 2,500ft/762m distance if using the PoE power to drive up to a 30v PoE device or 3,500ft/1,067m distance if using the PoE power standalone for the remote 865 PRO CPE device only and LAN2 output for data/voice. The 865 PRO kit can even be used on live voice wiring transparently; try that with your expensive LRE. No other Ethernet Extender manufacturer supports voice over the same pair of wire with data and PoE. Only Enable-IT extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry. To increase the durability and extended use of the product providing maximum future technology protection, 865 PRO Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 PRO units have been tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better. These unit also support the use of standalone PoE injectors natively.

Suppliers

Company
Product
Description
Supplier Links
100Mbps PoE Ethernet Extender - 865 PRO - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
100Mbps PoE Ethernet Extender
865 PRO
100Mbps PoE Ethernet Extender 865 PRO
The Enable-IT™ 865 PRO Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 865 enables the simple installation of a PoE device up to 2,500ft (762m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points or for a standalone remote self powered LAN up to 3,500ft (1,067m). These extenders drive the reach of Ethernet to more than (10.7) ten times the typical Ethernet distance. 2,500ft/762m distance if using the PoE power to drive up to a 30v PoE device or 3,500ft/1,067m distance if using the PoE power standalone for the remote 865 PRO CPE device only and LAN2 output for data/voice. The 865 PRO kit can even be used on live voice wiring transparently; try that with your expensive LRE. No other Ethernet Extender manufacturer supports voice over the same pair of wire with data and PoE. Only Enable-IT extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry. To increase the durability and extended use of the product providing maximum future technology protection, 865 PRO Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 PRO units have been tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better. These unit also support the use of standalone PoE injectors natively.

The Enable-IT™ 865 PRO Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 865 enables the simple installation of a PoE device up to 2,500ft (762m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points or for a standalone remote self powered LAN up to 3,500ft (1,067m).
These extenders drive the reach of Ethernet to more than (10.7) ten times the typical Ethernet distance. 2,500ft/762m distance if using the PoE power to drive up to a 30v PoE device or 3,500ft/1,067m distance if using the PoE power standalone for the remote 865 PRO CPE device only and LAN2 output for data/voice. The 865 PRO kit can even be used on live voice wiring transparently; try that with your expensive LRE. No other Ethernet Extender manufacturer supports voice over the same pair of wire with data and PoE. Only Enable-IT extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry.
To increase the durability and extended use of the product providing maximum future technology protection, 865 PRO Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 PRO units have been tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better. These unit also support the use of standalone PoE injectors natively.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 865 PRO
Product Name 100Mbps PoE Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2946-852-1812-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details