Ethernet Extension Experts (Enable-IT, Inc.) Datasheets for Power over Ethernet (PoE) Injectors
Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs.
Power over Ethernet (PoE) Injectors: Learn more
| Product Name | Notes |
|---|---|
| The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. | |
| The Enable-IT 8805 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE... | |
| The Enable-IT 8808 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE... | |
| The Enable-IT™ 324 20W - 24VDC Power over Ethernet (PoE) Reducer is a unique one of a kind and world's first solution that is able to take your hot PoE... | |
| The Enable-IT™ 360 61W - 56VDC Gigabit Power over Ethernet+ Injector is single port IEEE 802.3AT certified Midspan solution that is a compact and easy to install with RJ-45 Ethernet... | |
| The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet... | |
| The EnableIT™ 3600R 8 Port 488W - 56V DC Rackmount PoE Injector is a IEEE 802.3AT certified Midspan solution that is a easy to install and delivers up to 61W... |