Ethernet Extension Experts (Enable-IT, Inc.) 24-Port Extreme Reach Ethernet DSLAM 8935

Description
The 8935 Multi-Line Concentrator is a 1-pair solution that drives Ethernet data and voice lines up to 22,000ft or 6.5km distance over a 1-Pair (2 wire) telephone line wiring or better. The 8935 is an 24 port ADSL2+ DSLAM unit that provides a maximum downstream rate up to 24 Mbps to the 830 LRE CPE units. The Enable-IT 8935 concentrator and 830 Ethernet modems are ideal for those seeking to run Ethernet communications at extreme distances without the use of expensive fiber transceivers or special wiring. Each port on the 8935 supports 24MB downstream & 2.2MB upstream to the remote (8) 830 LRE CPE units. The Enable-IT 8935 is compliant with ITU Annex A, G.992.5, G.992.3, G.992.1, and features the multiple Link Status LED indicators in a front panel for easy diagnostics. This ADSL2+ technology is an enhanced version of the ADSL technology, which provides cross-talk free deployment.
Description
The 8935 Multi-Line Concentrator is a 1-pair solution that drives Ethernet data and voice lines up to 22,000ft or 6.5km distance over a 1-Pair (2 wire) telephone line wiring or better. The 8935 is an 24 port ADSL2+ DSLAM unit that provides a maximum downstream rate up to 24 Mbps to the 830 LRE CPE units. The Enable-IT 8935 concentrator and 830 Ethernet modems are ideal for those seeking to run Ethernet communications at extreme distances without the use of expensive fiber transceivers or special wiring. Each port on the 8935 supports 24MB downstream & 2.2MB upstream to the remote (8) 830 LRE CPE units. The Enable-IT 8935 is compliant with ITU Annex A, G.992.5, G.992.3, G.992.1, and features the multiple Link Status LED indicators in a front panel for easy diagnostics. This ADSL2+ technology is an enhanced version of the ADSL technology, which provides cross-talk free deployment.

Suppliers

Company
Product
Description
Supplier Links
24-Port Extreme Reach Ethernet DSLAM - 8935 - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
24-Port Extreme Reach Ethernet DSLAM
8935
24-Port Extreme Reach Ethernet DSLAM 8935
The 8935 Multi-Line Concentrator is a 1-pair solution that drives Ethernet data and voice lines up to 22,000ft or 6.5km distance over a 1-Pair (2 wire) telephone line wiring or better. The 8935 is an 24 port ADSL2+ DSLAM unit that provides a maximum downstream rate up to 24 Mbps to the 830 LRE CPE units. The Enable-IT 8935 concentrator and 830 Ethernet modems are ideal for those seeking to run Ethernet communications at extreme distances without the use of expensive fiber transceivers or special wiring. Each port on the 8935 supports 24MB downstream & 2.2MB upstream to the remote (8) 830 LRE CPE units. The Enable-IT 8935 is compliant with ITU Annex A, G.992.5, G.992.3, G.992.1, and features the multiple Link Status LED indicators in a front panel for easy diagnostics. This ADSL2+ technology is an enhanced version of the ADSL technology, which provides cross-talk free deployment.

The 8935 Multi-Line Concentrator is a 1-pair solution that drives Ethernet data and voice lines up to 22,000ft or 6.5km distance over a 1-Pair (2 wire) telephone line wiring or better. The 8935 is an 24 port ADSL2+ DSLAM unit that provides a maximum downstream rate up to 24 Mbps to the 830 LRE CPE units.

The Enable-IT 8935 concentrator and 830 Ethernet modems are ideal for those seeking to run Ethernet communications at extreme distances without the use of expensive fiber transceivers or special wiring.

Each port on the 8935 supports 24MB downstream & 2.2MB upstream to the remote (8) 830 LRE CPE units. The Enable-IT 8935 is compliant with ITU Annex A, G.992.5, G.992.3, G.992.1, and features the multiple Link Status LED indicators in a front panel for easy diagnostics. This ADSL2+ technology is an enhanced version of the ADSL technology, which provides cross-talk free deployment.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 8935
Product Name 24-Port Extreme Reach Ethernet DSLAM
Network Equipment Repeater
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Premium Industrial Ethernet Switches - INS-8408E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Accessories SD interface - Gateway - SD-I-U-EIP - 101210747 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherNet IP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details