Ethernet Extension Experts (Enable-IT, Inc.) Ethernet Extender Kit (Coax) 860C Pro

Description
The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit of just 328 feet (100 meters). Using your existing BNC coaxial wiring, the 860C Pro can extend Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,828m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput level no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability level our competitors cannot fathom. Due to Enable-IT’s uncompromising commitment to quality, the entire product line is designed and manufactured in the United States. Quality materials and craftsmanship not only affords higher throughput and range than competitors, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100Mbps over coaxial cable and have been designed to meet the modular/expansive needs of modern switched LANs. The American-made 860C Pro Ethernet Extenders are very easy to install and ready to work in most any environment. The 860C Pro uses industry standard BNC coaxial connectors. The 100Mbps quad port LAN switch built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.
Description
The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit of just 328 feet (100 meters). Using your existing BNC coaxial wiring, the 860C Pro can extend Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,828m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput level no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability level our competitors cannot fathom. Due to Enable-IT’s uncompromising commitment to quality, the entire product line is designed and manufactured in the United States. Quality materials and craftsmanship not only affords higher throughput and range than competitors, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100Mbps over coaxial cable and have been designed to meet the modular/expansive needs of modern switched LANs. The American-made 860C Pro Ethernet Extenders are very easy to install and ready to work in most any environment. The 860C Pro uses industry standard BNC coaxial connectors. The 100Mbps quad port LAN switch built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Extender Kit (Coax) - 860C Pro - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Ethernet Extender Kit (Coax)
860C Pro
Ethernet Extender Kit (Coax) 860C Pro
The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit of just 328 feet (100 meters). Using your existing BNC coaxial wiring, the 860C Pro can extend Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,828m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput level no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability level our competitors cannot fathom. Due to Enable-IT’s uncompromising commitment to quality, the entire product line is designed and manufactured in the United States. Quality materials and craftsmanship not only affords higher throughput and range than competitors, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100Mbps over coaxial cable and have been designed to meet the modular/expansive needs of modern switched LANs. The American-made 860C Pro Ethernet Extenders are very easy to install and ready to work in most any environment. The 860C Pro uses industry standard BNC coaxial connectors. The 100Mbps quad port LAN switch built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.

The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit of just 328 feet (100 meters). Using your existing BNC coaxial wiring, the 860C Pro can extend Ethernet all the way up to 1.13 Miles (6,000ft) or 1.83km (1,828m), effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput level no other Ethernet extension system can match (true 100Mpbs) and at a cost, quality and reliability level our competitors cannot fathom.

Due to Enable-IT’s uncompromising commitment to quality, the entire product line is designed and manufactured in the United States. Quality materials and craftsmanship not only affords higher throughput and range than competitors, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100Mbps over coaxial cable and have been designed to meet the modular/expansive needs of modern switched LANs.

The American-made 860C Pro Ethernet Extenders are very easy to install and ready to work in most any environment. The 860C Pro uses industry standard BNC coaxial connectors.

The 100Mbps quad port LAN switch built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch.

Give the industry's best performing and best value Ethernet extension kit a try - With a 45-day money-back guarantee and free same-day shipping, you have nothing to lose.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 860C Pro
Product Name Ethernet Extender Kit (Coax)
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Layer 3 Managed PoE++ Switches - 9561-8GP4XS-TSN - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Accessories SD interface - Gateway - SD-I-U-PN - 101209434 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network PROFINET IO
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details