Ethernet Extension Experts (Enable-IT, Inc.) Outdoor IP67 Rated Gigabit PoE Extender 828WP

Description
The Enable-IT™ 828WP Outdoor IP67 Rated Gigabit PoE Extension Solution is ideal for deploying your outdoor PoE Devices like IP PoE Cameras, PoE Sensors and PoE WiFi Access Points. These are the world’s 1st and only Weatherproof copper Gigabit solution in the industry. This weatherproof solution comes with a high powered Enable-IT 360 56V 61W Gigabit PoE Injector. that powers the 828WP Gigabit PoE Extender and your PoE devices with 2-pair and 4-pair PoE power. The single PoE injector can even power up the 828WP and 3 other 828W units and your PoE device up to 2,000ft (600m) all from one 120 ~ 260V AC outlet - Nothing is more cost effective or simple to install. The three LAN port design allows for deployment of two separate PoE devices. By default both output ports supply PoE power, however the unit can be configured at time of ordering for disabling PoE output on either or both output ports. The Enable-IT 828WP Outdoor IP67 Rated Gigabit PoE Extender is a very cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. For Gigabit throughput make sure to leverage your existing or new CAT5e or better rated cabling Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.
Description
The Enable-IT™ 828WP Outdoor IP67 Rated Gigabit PoE Extension Solution is ideal for deploying your outdoor PoE Devices like IP PoE Cameras, PoE Sensors and PoE WiFi Access Points. These are the world’s 1st and only Weatherproof copper Gigabit solution in the industry. This weatherproof solution comes with a high powered Enable-IT 360 56V 61W Gigabit PoE Injector. that powers the 828WP Gigabit PoE Extender and your PoE devices with 2-pair and 4-pair PoE power. The single PoE injector can even power up the 828WP and 3 other 828W units and your PoE device up to 2,000ft (600m) all from one 120 ~ 260V AC outlet - Nothing is more cost effective or simple to install. The three LAN port design allows for deployment of two separate PoE devices. By default both output ports supply PoE power, however the unit can be configured at time of ordering for disabling PoE output on either or both output ports. The Enable-IT 828WP Outdoor IP67 Rated Gigabit PoE Extender is a very cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. For Gigabit throughput make sure to leverage your existing or new CAT5e or better rated cabling Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.

Suppliers

Company
Product
Description
Supplier Links
Outdoor IP67 Rated Gigabit PoE Extender - 828WP - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Outdoor IP67 Rated Gigabit PoE Extender
828WP
Outdoor IP67 Rated Gigabit PoE Extender 828WP
The Enable-IT™ 828WP Outdoor IP67 Rated Gigabit PoE Extension Solution is ideal for deploying your outdoor PoE Devices like IP PoE Cameras, PoE Sensors and PoE WiFi Access Points. These are the world’s 1st and only Weatherproof copper Gigabit solution in the industry. This weatherproof solution comes with a high powered Enable-IT 360 56V 61W Gigabit PoE Injector. that powers the 828WP Gigabit PoE Extender and your PoE devices with 2-pair and 4-pair PoE power. The single PoE injector can even power up the 828WP and 3 other 828W units and your PoE device up to 2,000ft (600m) all from one 120 ~ 260V AC outlet - Nothing is more cost effective or simple to install. The three LAN port design allows for deployment of two separate PoE devices. By default both output ports supply PoE power, however the unit can be configured at time of ordering for disabling PoE output on either or both output ports. The Enable-IT 828WP Outdoor IP67 Rated Gigabit PoE Extender is a very cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. For Gigabit throughput make sure to leverage your existing or new CAT5e or better rated cabling Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.

The Enable-IT™ 828WP Outdoor IP67 Rated Gigabit PoE Extension Solution is ideal for deploying your outdoor PoE Devices like IP PoE Cameras, PoE Sensors and PoE WiFi Access Points. These are the world’s 1st and only Weatherproof copper Gigabit solution in the industry. This weatherproof solution comes with a high powered Enable-IT 360 56V 61W Gigabit PoE Injector. that powers the 828WP Gigabit PoE Extender and your PoE devices with 2-pair and 4-pair PoE power. The single PoE injector can even power up the 828WP and 3 other 828W units and your PoE device up to 2,000ft (600m) all from one 120 ~ 260V AC outlet - Nothing is more cost effective or simple to install.
The three LAN port design allows for deployment of two separate PoE devices. By default both output ports supply PoE power, however the unit can be configured at time of ordering for disabling PoE output on either or both output ports.
The Enable-IT 828WP Outdoor IP67 Rated Gigabit PoE Extender is a very cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. For Gigabit throughput make sure to leverage your existing or new CAT5e or better rated cabling
Both 2-pair and 4-pair PoE output is standard to support your high powered PoE Devices.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 828WP
Product Name Outdoor IP67 Rated Gigabit PoE Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

PROFINET to PROFIBUS DP/PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details