Ethernet Extension Experts (Enable-IT, Inc.) Outdoor Gigabit Ethernet Extender 860W PRO

Description
The Enable-IT™ 860W PRO IP67 rated Outdoor Ethernet Extender delivers Gigabit Ethernet data up to TWELVE times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet and is the highest-throughput encrypted and Secure Ethernet Extender on the planet bar none! This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware. The 860W PRO IP67 rated Outdoor Ethernet Extender can extend your Ethernet all the way up to 4,100ft / 1,250m, effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension solution can match (260Mbps) and at a cost, quality and reliability our "Made in China" competitors cannot match. Made in the USA with quality and pride - the only manufacturer to do so in our industry we started. The American-made 860W PRO IP67 rated Outdoor Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860W PRO IP67 rated Outdoor Ethernet Extender uses industry LAN standard RJ-45 (8-pin) connectors. Quad port Gigabit LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. IP67 Casing comes with 2 output ports - optional 3rd or 4th port can be added on request before ordering.
Description
The Enable-IT™ 860W PRO IP67 rated Outdoor Ethernet Extender delivers Gigabit Ethernet data up to TWELVE times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet and is the highest-throughput encrypted and Secure Ethernet Extender on the planet bar none! This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware. The 860W PRO IP67 rated Outdoor Ethernet Extender can extend your Ethernet all the way up to 4,100ft / 1,250m, effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension solution can match (260Mbps) and at a cost, quality and reliability our "Made in China" competitors cannot match. Made in the USA with quality and pride - the only manufacturer to do so in our industry we started. The American-made 860W PRO IP67 rated Outdoor Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860W PRO IP67 rated Outdoor Ethernet Extender uses industry LAN standard RJ-45 (8-pin) connectors. Quad port Gigabit LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. IP67 Casing comes with 2 output ports - optional 3rd or 4th port can be added on request before ordering.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Gigabit Ethernet Extender - 860W PRO - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
Outdoor Gigabit Ethernet Extender
860W PRO
Outdoor Gigabit Ethernet Extender 860W PRO
The Enable-IT™ 860W PRO IP67 rated Outdoor Ethernet Extender delivers Gigabit Ethernet data up to TWELVE times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet and is the highest-throughput encrypted and Secure Ethernet Extender on the planet bar none! This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware. The 860W PRO IP67 rated Outdoor Ethernet Extender can extend your Ethernet all the way up to 4,100ft / 1,250m, effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension solution can match (260Mbps) and at a cost, quality and reliability our "Made in China" competitors cannot match. Made in the USA with quality and pride - the only manufacturer to do so in our industry we started. The American-made 860W PRO IP67 rated Outdoor Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860W PRO IP67 rated Outdoor Ethernet Extender uses industry LAN standard RJ-45 (8-pin) connectors. Quad port Gigabit LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. IP67 Casing comes with 2 output ports - optional 3rd or 4th port can be added on request before ordering.

The Enable-IT™ 860W PRO IP67 rated Outdoor Ethernet Extender delivers Gigabit Ethernet data up to TWELVE times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet and is the highest-throughput encrypted and Secure Ethernet Extender on the planet bar none!
This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or unsecure wireless. Why risk your business to lower quality imported equipment? The value of your network communications should be a protected investment. Beware of Cheap Chinese "so called Business Use" (not even suitable US Home use) gear that is banned in the US due to proven hidden spyware.
The 860W PRO IP67 rated Outdoor Ethernet Extender can extend your Ethernet all the way up to 4,100ft / 1,250m, effectively saving you thousands in labor, administration, and security. What's more, it achieves these distances at a throughput no other Ethernet extension solution can match (260Mbps) and at a cost, quality and reliability our "Made in China" competitors cannot match.
Made in the USA with quality and pride - the only manufacturer to do so in our industry we started.
The American-made 860W PRO IP67 rated Outdoor Ethernet Extenders are also very easy to install and ready to work in most any environment. The 860W PRO IP67 rated Outdoor Ethernet Extender uses industry LAN standard RJ-45 (8-pin) connectors.
Quad port Gigabit LAN switches built into each end coupled with industrial strength components to survive harsh temperature extremes delivers twice as much value and capabilities no other competitor can touch. IP67 Casing comes with 2 output ports - optional 3rd or 4th port can be added on request before ordering.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 860W PRO
Product Name Outdoor Gigabit Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ECO Unmanaged - 852-111/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details