Ethernet Extension Experts (Enable-IT, Inc.) Datasheets for Network Repeaters and Extenders

Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more

Product Name Notes
The 8935 Multi-Line Concentrator is a 1-pair solution that drives Ethernet data and voice lines up to 22,000ft or 6.5km distance over a 1-Pair (2 wire) telephone line wiring or...
The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit...
The Enable-IT™ 820 Pro PoE Ethernet Extender Kit has been the world's only first and simplest solution to combine Voice, Ethernet and PoE all into one simple product for PoE...
The Enable-IT™ 820P Pro IP PoE Camera Extender Kit has been the world's only first and simplest solution to combine Voice, Ethernet and PoE all into one simple product for...
The Enable-IT™ 820WP PRO IP67 Rated Outdoor PoE IP Camera Extender is an all into one weatherproof product for installing PoE IP Camera Extension or PoE WiFi Access Point Extension...
The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone...
The Enable-IT™ 828A Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This unit is a standalone kit...
The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch,...
The Enable-IT™ 828W Outdoor IP67 Rated Gigabit PoE Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828W Outdoor...
The Enable-IT™ 828WP Outdoor IP67 Rated Gigabit PoE Extension Solution is ideal for deploying your outdoor PoE Devices like IP PoE Cameras, PoE Sensors and PoE WiFi Access Points. These...
The Enable-IT™ 830 Extreme Reach Ethernet CPE is designed to reach 4.5 Miles (24,000ft) or 7.31km when used with the Long Distance Enable-IT™ 24-port 8935 Extended Ethernet DSLAM concentrator. That...
The Enable-IT™ 850 Gigabit Ethernet CPE is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's...
The Enable-IT™ 860 Pro Ethernet Extender delivers true 100Mbps Ethernet data up to TWENTY times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet. This...
The Enable-IT™ 860W PRO IP67 rated Outdoor Ethernet Extender delivers Gigabit Ethernet data up to TWELVE times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328...
The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput...
The Enable-IT™ 865 PRO Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations...
The Enable-IT™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance...
The Enable-IT™ 865PTZQ Axis Q Series PoE IP Camera Extender is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the...
The Enable-IT™ 868 Pro Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations...
The Enable-IT™ 870 Gigabit PoE CPE is a 2-pair self powered solution that delivers Gigabit Ethernet data and PoE+ power up to 5,000ft. This Full duplex capability enables many Multi-Media...
The Enable-IT™ 8924 Gigabit Extended Ethernet Concentrator is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than...
The Enable-IT™ 8955 8-port 56V 122W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to...
The Enable-IT™ 8955M 8-port 56V 488W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to...