Ethernet Extension Experts (Enable-IT, Inc.) PoE+ Gigabit Ethernet Extender Kit 828P

Description
The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch, PoE injector or purchased as a kit with the Enable-IT 360 Gigabit & PoE+ 50W-60V Injector. The standalone 828 can drive incremental Gigabit Ethernet and your PoE Plus to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828P can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone PoE+ powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera.You can also daisy chain (4) 828 units to reach 2,000ft (610m) to power a 36v PoE device easily.
Description
The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch, PoE injector or purchased as a kit with the Enable-IT 360 Gigabit & PoE+ 50W-60V Injector. The standalone 828 can drive incremental Gigabit Ethernet and your PoE Plus to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828P can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone PoE+ powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera.You can also daisy chain (4) 828 units to reach 2,000ft (610m) to power a 36v PoE device easily.

Suppliers

Company
Product
Description
Supplier Links
PoE+ Gigabit Ethernet Extender Kit - 828P - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
PoE+ Gigabit Ethernet Extender Kit
828P
PoE+ Gigabit Ethernet Extender Kit 828P
The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch, PoE injector or purchased as a kit with the Enable-IT 360 Gigabit & PoE+ 50W-60V Injector. The standalone 828 can drive incremental Gigabit Ethernet and your PoE Plus to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828P can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today. The 828 Series Solution is a standalone PoE+ powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera.You can also daisy chain (4) 828 units to reach 2,000ft (610m) to power a 36v PoE device easily.

The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch, PoE injector or purchased as a kit with the Enable-IT 360 Gigabit & PoE+ 50W-60V Injector. The standalone 828 can drive incremental Gigabit Ethernet and your PoE Plus to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices.
The Enable-IT 828P can drive industry standard Gigabit Ethernet signals to over six times the restricted IEEE standard Ethernet distance when combined in a series of multiple units and uses PoE+ Power. This cost-effective solution eliminates many of the limitations and high costs for extending LAN cabling today.
The 828 Series Solution is a standalone PoE+ powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output on either output port to enable standard non PoE LAN devices such as a laptop to configure an IP camera.You can also daisy chain (4) 828 units to reach 2,000ft (610m) to power a 36v PoE device easily.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 828P
Product Name PoE+ Gigabit Ethernet Extender Kit
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data