Ethernet Extension Experts (Enable-IT, Inc.) 4-Port Mini Extended Ethernet DSLAM 864

Description
The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput Ethernet Extender solution on the planet, bar none. This DSLAM is ideal for deploying reliable and easy to install a Extended Ethernet Network to multiple locations on any copper wiring rapidly. Made in the USA with quality and pride. The American-made 864 Ethernet DSLAM is also very easy to install and ready to work in most any environment. The 864 uses industry standard RJ-45 LAN interface. This is because of our uncompromising quality. Ethernet Extension Experts designs and manufactures the 864 DSLAM, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs. This DSLAM is built with industrial strength components to survive harsh temperature extremes delivering twice as much value and capabilities no other competitor can touch.
Description
The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput Ethernet Extender solution on the planet, bar none. This DSLAM is ideal for deploying reliable and easy to install a Extended Ethernet Network to multiple locations on any copper wiring rapidly. Made in the USA with quality and pride. The American-made 864 Ethernet DSLAM is also very easy to install and ready to work in most any environment. The 864 uses industry standard RJ-45 LAN interface. This is because of our uncompromising quality. Ethernet Extension Experts designs and manufactures the 864 DSLAM, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs. This DSLAM is built with industrial strength components to survive harsh temperature extremes delivering twice as much value and capabilities no other competitor can touch.

Suppliers

Company
Product
Description
Supplier Links
4-Port Mini Extended Ethernet DSLAM - 864 - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
4-Port Mini Extended Ethernet DSLAM
864
4-Port Mini Extended Ethernet DSLAM 864
The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput Ethernet Extender solution on the planet, bar none. This DSLAM is ideal for deploying reliable and easy to install a Extended Ethernet Network to multiple locations on any copper wiring rapidly. Made in the USA with quality and pride. The American-made 864 Ethernet DSLAM is also very easy to install and ready to work in most any environment. The 864 uses industry standard RJ-45 LAN interface. This is because of our uncompromising quality. Ethernet Extension Experts designs and manufactures the 864 DSLAM, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs. This DSLAM is built with industrial strength components to survive harsh temperature extremes delivering twice as much value and capabilities no other competitor can touch.

The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM

We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput Ethernet Extender solution on the planet, bar none. This DSLAM is ideal for deploying reliable and easy to install a Extended Ethernet Network to multiple locations on any copper wiring rapidly. Made in the USA with quality and pride.

The American-made 864 Ethernet DSLAM is also very easy to install and ready to work in most any environment. The 864 uses industry standard RJ-45 LAN interface.

This is because of our uncompromising quality. Ethernet Extension Experts designs and manufactures the 864 DSLAM, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more responsive to customer needs and industry developments. To that end, these units have been rigorously tested to provide full duplex transport up to 100MB/s over CAT2 cabling or better and have been designed to meet the modular/expansive needs of modern switched LANs.

This DSLAM is built with industrial strength components to survive harsh temperature extremes delivering twice as much value and capabilities no other competitor can touch.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 864
Product Name 4-Port Mini Extended Ethernet DSLAM
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Managed Switch - LN-2316GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Gateways, Routers - BB-SR30500010-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network 802.11a/b/g/n, EDGE, GPS, GPRS, HSPA+, LTE, WCDMA
View Details
9505-24GP4XS - 9505-24GP4XS - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Switches, Hubs - 2946-852-102/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details