Ethernet Extension Experts (Enable-IT, Inc.) 2-pair PoE Ethernet Extender 865PTZ PRO

Description
The Enable-IT™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZ enables the simple installation of a high powered PoE device up to 1,500ft (458m) from your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points. These extenders drive the reach of high power PoE and Ethernet to more than (4.5) four and a half times the typical Ethernet distance limit of 328ft, up to 1,500ft (458m) distance. There is no substitute for our Expertise - Only Enable-IT 865PTZ extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry. To increase the durability and extended use of the product providing maximum future technology protection, 865PTZ Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 units have been tested to provide full duplex transport up to 100MB/s over CAT3 cabling or better. These unit also support the use of standalone PoE injectors natively.
Description
The Enable-IT™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZ enables the simple installation of a high powered PoE device up to 1,500ft (458m) from your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points. These extenders drive the reach of high power PoE and Ethernet to more than (4.5) four and a half times the typical Ethernet distance limit of 328ft, up to 1,500ft (458m) distance. There is no substitute for our Expertise - Only Enable-IT 865PTZ extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry. To increase the durability and extended use of the product providing maximum future technology protection, 865PTZ Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 units have been tested to provide full duplex transport up to 100MB/s over CAT3 cabling or better. These unit also support the use of standalone PoE injectors natively.

Suppliers

Company
Product
Description
Supplier Links
2-pair PoE Ethernet Extender - 865PTZ PRO - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
2-pair PoE Ethernet Extender
865PTZ PRO
2-pair PoE Ethernet Extender 865PTZ PRO
The Enable-IT™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZ enables the simple installation of a high powered PoE device up to 1,500ft (458m) from your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points. These extenders drive the reach of high power PoE and Ethernet to more than (4.5) four and a half times the typical Ethernet distance limit of 328ft, up to 1,500ft (458m) distance. There is no substitute for our Expertise - Only Enable-IT 865PTZ extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry. To increase the durability and extended use of the product providing maximum future technology protection, 865PTZ Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 units have been tested to provide full duplex transport up to 100MB/s over CAT3 cabling or better. These unit also support the use of standalone PoE injectors natively.

The Enable-IT™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZ enables the simple installation of a high powered PoE device up to 1,500ft (458m) from your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points.
These extenders drive the reach of high power PoE and Ethernet to more than (4.5) four and a half times the typical Ethernet distance limit of 328ft, up to 1,500ft (458m) distance. There is no substitute for our Expertise - Only Enable-IT 865PTZ extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry.
To increase the durability and extended use of the product providing maximum future technology protection, 865PTZ Extended PoE and Ethernet Units have been designed to meet the challenge of modern switched LANs and allows you to add features and capacity as your network expands. The 865 units have been tested to provide full duplex transport up to 100MB/s over CAT3 cabling or better. These unit also support the use of standalone PoE injectors natively.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 865PTZ PRO
Product Name 2-pair PoE Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details