ELMA Electronic Inc. IoT Gateway

Description
The MaxSys-200/200i ultra-compact embedded platform, based on the Intel® Atom™ SoC processor E3845/E3826, delivers the most reliable I/O design for maximum connectivity. The full aluminum alloy enclosure with its industrial class construction, make it the embedded system of choice for industrial automation and applications demanding reliability in harsh environments. Combined with the embedded SEMA Cloud solution, MaxSys-200/200i delivers the manageability and robustness required by mission critical operations. In addition, the MaxSys-200/200ifully supports Intel® IoT Gateway , integrated Wind River® Intelligent Device Platform XT, and McAfee Embedded Control which together guarantee the essential cornerstone for manageability and security critical to IoT-ready platforms. Its full suite of I/O includes two GigE LAN ports, two COM ports, one USB 3.0 host port and two USB 2.0 ports, optional four isolated DI and four isolated DO w/ interrupt support, dual mini PCIe slots with one mSATA port and USIM socket. The robust combination enables communication with connections such as WiFi, BT, 3G, and LTE for seamless interconnection, ensuring interoperability between systems. Through implementation of the proprietary SEMA Cloud tool, the MaxSys-200/200i maximizes manageability and security for a world of applications, delivering efficient remote monitoring of system activity and health in real time allowing system control over a robust secured channel, and complete, fully manageable utilization of system resources. All told, the MaxSys-200/200i presents an intelligent, robust embedded system supporting wide application development and easy service deployment. It offers outstanding performance in areas such as Intelligent Transportation, Facility Management, Industrial Automation and Internet of Things (IoT) applications. Features Intel® Atom™ SoC processor E3845/E3826 Extremely compact: 120 mm(W) x 100 mm (D) x 55 mm (H), 4.7” (W) x 3.9” (D) x 2.2” (H) Rich I/O: 1x HDMI, 2x USB 2.0 + 1x USB 3.0, 2x GbE ports, optional 4 isolated DI/O 2x mPCIe slots (one supporting mSATA), 1x USIM socket,1x SDIO Optional DIN-Rail / Wall mounting Built-in SEMA Cloud solution Full support Intel® IoT Gateway
Description
The MaxSys-200/200i ultra-compact embedded platform, based on the Intel® Atom™ SoC processor E3845/E3826, delivers the most reliable I/O design for maximum connectivity. The full aluminum alloy enclosure with its industrial class construction, make it the embedded system of choice for industrial automation and applications demanding reliability in harsh environments. Combined with the embedded SEMA Cloud solution, MaxSys-200/200i delivers the manageability and robustness required by mission critical operations. In addition, the MaxSys-200/200ifully supports Intel® IoT Gateway , integrated Wind River® Intelligent Device Platform XT, and McAfee Embedded Control which together guarantee the essential cornerstone for manageability and security critical to IoT-ready platforms. Its full suite of I/O includes two GigE LAN ports, two COM ports, one USB 3.0 host port and two USB 2.0 ports, optional four isolated DI and four isolated DO w/ interrupt support, dual mini PCIe slots with one mSATA port and USIM socket. The robust combination enables communication with connections such as WiFi, BT, 3G, and LTE for seamless interconnection, ensuring interoperability between systems. Through implementation of the proprietary SEMA Cloud tool, the MaxSys-200/200i maximizes manageability and security for a world of applications, delivering efficient remote monitoring of system activity and health in real time allowing system control over a robust secured channel, and complete, fully manageable utilization of system resources. All told, the MaxSys-200/200i presents an intelligent, robust embedded system supporting wide application development and easy service deployment. It offers outstanding performance in areas such as Intelligent Transportation, Facility Management, Industrial Automation and Internet of Things (IoT) applications. Features Intel® Atom™ SoC processor E3845/E3826 Extremely compact: 120 mm(W) x 100 mm (D) x 55 mm (H), 4.7” (W) x 3.9” (D) x 2.2” (H) Rich I/O: 1x HDMI, 2x USB 2.0 + 1x USB 3.0, 2x GbE ports, optional 4 isolated DI/O 2x mPCIe slots (one supporting mSATA), 1x USIM socket,1x SDIO Optional DIN-Rail / Wall mounting Built-in SEMA Cloud solution Full support Intel® IoT Gateway

Suppliers

Company
Product
Description
Supplier Links
IoT Gateway -  - ELMA Electronic Inc.
Fremont, CA, USA
IoT Gateway
IoT Gateway
The MaxSys-200/200i ultra-compact embedded platform, based on the Intel® Atom™ SoC processor E3845/E3826, delivers the most reliable I/O design for maximum connectivity. The full aluminum alloy enclosure with its industrial class construction, make it the embedded system of choice for industrial automation and applications demanding reliability in harsh environments. Combined with the embedded SEMA Cloud solution, MaxSys-200/200i delivers the manageability and robustness required by mission critical operations. In addition, the MaxSys-200/200ifully supports Intel® IoT Gateway , integrated Wind River® Intelligent Device Platform XT, and McAfee Embedded Control which together guarantee the essential cornerstone for manageability and security critical to IoT-ready platforms. Its full suite of I/O includes two GigE LAN ports, two COM ports, one USB 3.0 host port and two USB 2.0 ports, optional four isolated DI and four isolated DO w/ interrupt support, dual mini PCIe slots with one mSATA port and USIM socket. The robust combination enables communication with connections such as WiFi, BT, 3G, and LTE for seamless interconnection, ensuring interoperability between systems. Through implementation of the proprietary SEMA Cloud tool, the MaxSys-200/200i maximizes manageability and security for a world of applications, delivering efficient remote monitoring of system activity and health in real time allowing system control over a robust secured channel, and complete, fully manageable utilization of system resources. All told, the MaxSys-200/200i presents an intelligent, robust embedded system supporting wide application development and easy service deployment. It offers outstanding performance in areas such as Intelligent Transportation, Facility Management, Industrial Automation and Internet of Things (IoT) applications. Features Intel® Atom™ SoC processor E3845/E3826 Extremely compact: 120 mm(W) x 100 mm (D) x 55 mm (H), 4.7” (W) x 3.9” (D) x 2.2” (H) Rich I/O: 1x HDMI, 2x USB 2.0 + 1x USB 3.0, 2x GbE ports, optional 4 isolated DI/O 2x mPCIe slots (one supporting mSATA), 1x USIM socket,1x SDIO Optional DIN-Rail / Wall mounting Built-in SEMA Cloud solution Full support Intel® IoT Gateway

The MaxSys-200/200i ultra-compact embedded platform, based on the Intel® Atom™ SoC processor E3845/E3826, delivers the most reliable I/O design for maximum connectivity. The full aluminum alloy enclosure with its industrial class construction, make it the embedded system of choice for industrial automation and applications demanding reliability in harsh environments. Combined with the embedded SEMA Cloud solution, MaxSys-200/200i delivers the manageability and robustness required by mission critical operations. In addition, the MaxSys-200/200ifully supports Intel® IoT Gateway , integrated Wind River® Intelligent Device Platform XT, and McAfee Embedded Control which together guarantee the essential cornerstone for manageability and security critical to IoT-ready platforms.

Its full suite of I/O includes two GigE LAN ports, two COM ports, one USB 3.0 host port and two USB 2.0 ports, optional four isolated DI and four isolated DO w/ interrupt support, dual mini PCIe slots with one mSATA port and USIM socket. The robust combination enables communication with connections such as WiFi, BT, 3G, and LTE for seamless interconnection, ensuring interoperability between systems.

Through implementation of the proprietary SEMA Cloud tool, the MaxSys-200/200i maximizes manageability and security for a world of applications, delivering efficient remote monitoring of system activity and health in real time allowing system control over a robust secured channel, and complete, fully manageable utilization of system resources.

All told, the MaxSys-200/200i presents an intelligent, robust embedded system supporting wide application development and easy service deployment. It offers outstanding performance in areas such as Intelligent Transportation, Facility Management, Industrial Automation and Internet of Things (IoT) applications.

Features

  • Intel® Atom™ SoC processor E3845/E3826
  • Extremely compact: 120 mm(W) x 100 mm (D) x 55 mm (H), 4.7” (W) x 3.9” (D) x 2.2” (H)
  • Rich I/O:
    1x HDMI, 2x USB 2.0 + 1x USB 3.0, 2x GbE ports, optional 4 isolated DI/O
    2x mPCIe slots (one supporting mSATA), 1x USIM socket,1x SDIO
  • Optional DIN-Rail / Wall mounting
  • Built-in SEMA Cloud solution
  • Full support Intel® IoT Gateway
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Equipment
Product Name IoT Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
50155 Certified Unmanaged Industrial Ethernet Switches - IEN-9428-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 18914933 - Radwell International
Specs
Network Equipment Router
View Details