ELMA Electronic Inc. 6U cPCI Light Managed Ethernet Switches 6725G

Description
RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces High speed non-blocking and store and forward switching Auto sensing ports for speed and duplex mode selection 2048 MAC address entries with automatic learning and aging Packet loss prevention with back pressure or IEEE802.3x flow control QoS with four traffic classes Port based VLANs Slower and faster ports can be used through the same network Automatic MDI/MDIX crossover LED display for easy network monitoring: activity and link Low power dissipation <5W for eight 100TX ports High reliability CMOS chip integration
Description
RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces High speed non-blocking and store and forward switching Auto sensing ports for speed and duplex mode selection 2048 MAC address entries with automatic learning and aging Packet loss prevention with back pressure or IEEE802.3x flow control QoS with four traffic classes Port based VLANs Slower and faster ports can be used through the same network Automatic MDI/MDIX crossover LED display for easy network monitoring: activity and link Low power dissipation <5W for eight 100TX ports High reliability CMOS chip integration

Suppliers

Company
Product
Description
Supplier Links
6U cPCI Light Managed Ethernet Switches - 6725G - ELMA Electronic Inc.
Fremont, CA, USA
6U cPCI Light Managed Ethernet Switches
6725G
6U cPCI Light Managed Ethernet Switches 6725G
RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces High speed non-blocking and store and forward switching Auto sensing ports for speed and duplex mode selection 2048 MAC address entries with automatic learning and aging Packet loss prevention with back pressure or IEEE802.3x flow control QoS with four traffic classes Port based VLANs Slower and faster ports can be used through the same network Automatic MDI/MDIX crossover LED display for easy network monitoring: activity and link Low power dissipation <5W for eight 100TX ports High reliability CMOS chip integration

RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series

5 Different board configurations available in both standard and extended temperature models

Features:

  • Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces
  • High speed non-blocking and store and forward switching
  • Auto sensing ports for speed and duplex mode selection
  • 2048 MAC address entries with automatic learning and aging
  • Packet loss prevention with back pressure or IEEE802.3x flow control
  • QoS with four traffic classes
  • Port based VLANs
  • Slower and faster ports can be used through the same network
  • Automatic MDI/MDIX crossover
  • LED display for easy network monitoring: activity and link
  • Low power dissipation <5W for eight 100TX ports
  • High reliability CMOS chip integration
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Equipment
Product Number 6725G
Product Name 6U cPCI Light Managed Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details