Materion Corporation Datasheets for Metal Wire
Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
Metal Wire: Learn more
| Product Name | Notes |
|---|---|
| Alloy 10 by Materion Brush Performance Alloys combines moderate yield strength, up to 140 ksi, with electrical and thermal conductivity from 45 to 60 percent of pure copper. | |
| Alloy 165 by Materion Brush Performance Alloys contains less beryllium than Alloy 25 , which in its age hardened condition attains the highest strength and hardness of any commercial copper... | |
| Alloy 25 strip by Materion Brush Performance Alloys provides the highest strength of any copper beryllium alloy, with electrical conductivity considerably greater than other, high strength copper alloys. Since Alloy... | |
| Alloy 290 strip from Materion Brush Performance Alloys provides the highest strength of any mill hardened copper beryllium alloy, with electrical conductivity considerably greater than other high strength copper alloys. | |
| Alloy 3 mill hardened strip by Materion Brush Performance Alloys provides good strength with high electrical conductivity and good resistance to stress relaxation. It is a drop-in replacement for the... | |
| Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has... | |
| Alloy 390 by Materion Brush Performance Alloys combines the best attributes of the two separate families of commercial copper beryllium alloys, with the strength of the “high strength” Alloy 25... | |
| Alloy 390 E from Materion Brush Performance Alloys is a copper beryllium alloy that provides a unique combination of high strength, high electrical conductivity and excellent formability. Copper beryllium alloys... | |
| Alloy M25 by Materion Brush Performance Alloys offers the strength properties of Alloy 25, with the added benefit of being "free machining.” Alloy M25 rod and wire contain a small... | |
| Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation... | |
| BrushForm 47 by Materion Brush Performance Alloys is a copper beryllium alloy designed for use in the DataCom/TeleCom markets where high strength and high conductivity are required. Typical applications include... | |
| In electrical and electronic products ranging from computers and electrical/electron- mechanical devices, to automobiles and appliances, current-carrying applications requiring high strength, high conductivity, and superior resistance to stress relaxation are... |