Materion Corporation Datasheets for Nickel and Nickel Alloys
Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Nickel and Nickel Alloys: Learn more
| Product Name | Notes |
|---|---|
| C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to... | |
| Materion Advanced Chemicals is the first choice for leading companies that need melted evaporant solutions for Electron-Beam Evaporation Processes. By utilizing a custom long-throw, high power e-beam furnace, Materion Advanced... | |
| Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance... | |
| Materion maintains a full staff of metallurgists and application engineers at our manufacturing facilities as well as support personnel located in key locations around the globe. High Purity Nickel Alloy... | |
| Materion offers small grain size, stringer and inclusion free nickel alloys for various applications, including the vacuum envelope for microwave tubes and other high reliability devices. Our vacuum casting and... | |
| MoldMAX V (MMV) is a high conductivity, moderately high strength, copper nickel silicon chromium alloy by Materion Brush Performance Alloys. | |
| PROtherm (formerly MoldMAX SC) is a high conductivity, moderately high strength, copper nickel beryllium alloy by Materion Brush Performance Alloys. | |
| Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination... | |
| Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr... |