Materion Corporation Datasheets for Industrial Ceramic Materials
Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more
| Product Name | Notes |
|---|---|
| Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed,... | |
| Materion Corporation provides ceramic air cavity packages that are industry standard outlines for RF Power Transistors. These packages offer proven performance and reliability. The cost-effective packages are excellent platforms for... | |
| Materion Microelectronics & Services offers metalized substrates developed from Beryllium Oxide (BeO) or alumina (Al2O3). The metallization can be thick film MoMn followed by plating, or direct bond copper (DBCu). | |
| Materion Microelectronics and Services can provide thick film metallized BeO and alumina (Al2O3) substrates. The refractory metal paste MoMn is screen printed onto the substrate, fired,... |