Materion Corporation Datasheets for UV Filters
Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum.
UV Filters: Learn more
| Product Name | Notes |
|---|---|
| Barr Custom Steep Edge Filters are designed for laser applications where deep attenuation of laser radiation is required with sharp cut-on slope so as to afford high transmission very close... | |
| Customized solutions provide flexible options for our customers. That is why we offer bandpass filters at full width half maximum (FWHM) bandwidth, including options from wideband to ultra-narrowband. For applications... | |
| Materion Barr Precision Optics & Thin Film Coatings designs and manufactures both edge-type and bandpass-type variable filters to customer specifications. The key feature of these devices is that spectral properties... | |
| Materion Barr Precision Optics & Thin Film Coatings offers bandpass filters with bandwidth at Full Width Half Maximum (FWHM) selectable from Wideband to Ultra-Narrowband, manufactured to customer requirements. Where the... | |
| Order Sorting Filters (OSF’s) from Materion Barr Precision Optics & Thin Film Coatings made with interference filter coatings can be provided in several different forms; as a coated substrate, as... |