Materion Corporation Datasheets for Metal Foils and Foil Stock
Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock.
Metal Foils and Foil Stock: Learn more
| Product Name | Notes |
|---|---|
| Foil Integrity: Foil is available in three classifications of integrity: Vacuum Tight: no detectable leakage through the foil when tested with a helium mass spectrometer leak detector, sensitivity of 1... | |
| Materion Electrofusion is a trusted supplier providing customers with reliable and high-performance products based on years of engineering expertise. Characteristics of our Beryllium IS-50M include: Surface Quality: Material shall be... | |
| Foil Integrity: Foil is available in three classifications of integrity Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector... | |
| PS-200 Beryllium is available as: Flat stock in the thickness range 0.010in (0.254 mm) to and including 0.250in (6.35 mm). Machined to shapes such as rectangles, circular discs and other... |