Materion Corporation Copper Beryllium Alloys Alloy 174

Description
In electrical and electronic products ranging from computers and electrical/electron- mechanical devices, to automobiles and appliances, current-carrying applications requiring high strength, high conductivity, and superior resistance to stress relaxation are rapidly becoming the norm. These factors, combined with the increasing demand for enhanced product reliability, have triggered changes in contact material specification - changes that have focused attention on the engineered material performance of Brush Alloy 174.
Description
In electrical and electronic products ranging from computers and electrical/electron- mechanical devices, to automobiles and appliances, current-carrying applications requiring high strength, high conductivity, and superior resistance to stress relaxation are rapidly becoming the norm. These factors, combined with the increasing demand for enhanced product reliability, have triggered changes in contact material specification - changes that have focused attention on the engineered material performance of Brush Alloy 174.

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Copper Beryllium Alloys
Alloy 174
Copper Beryllium Alloys Alloy 174
In electrical and electronic products ranging from computers and electrical/electron- mechanical devices, to automobiles and appliances, current-carrying applications requiring high strength, high conductivity, and superior resistance to stress relaxation are rapidly becoming the norm. These factors, combined with the increasing demand for enhanced product reliability, have triggered changes in contact material specification - changes that have focused attention on the engineered material performance of Brush Alloy 174.

In electrical and electronic products ranging from computers and electrical/electron-mechanical devices, to automobiles and appliances, current-carrying applications requiring high strength, high conductivity, and superior resistance to stress relaxation are rapidly becoming the norm. These factors, combined with the increasing demand for enhanced product reliability, have triggered changes in contact material specification - changes that have focused attention on the engineered material performance of Brush Alloy 174.

Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Number Alloy 174
Product Name Copper Beryllium Alloys
Type Beryllium; Copper; Refractory / Reactive
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Metal Sheets - 2647241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0394 inch (1 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
High Strength Alloy - ISACON 414 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details