Materion Corporation Copper Beryllium Alloys Brush 60

Description
Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation and a decline in contact normal force as a result of exposure to elevated temperature for a prolonged period of time. This degradation of contact force leads to an increase in contact resistance, greater signal distortion, higher impedance and signal propagation delay – all unacceptable conditions for optimized contact performance. Brush 60 exhibits outstanding stress relaxation characteristics, and are able to retain a higher normal force over the life of the connector.
Description
Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation and a decline in contact normal force as a result of exposure to elevated temperature for a prolonged period of time. This degradation of contact force leads to an increase in contact resistance, greater signal distortion, higher impedance and signal propagation delay – all unacceptable conditions for optimized contact performance. Brush 60 exhibits outstanding stress relaxation characteristics, and are able to retain a higher normal force over the life of the connector.

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Copper Beryllium Alloys
Brush 60
Copper Beryllium Alloys Brush 60
Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation and a decline in contact normal force as a result of exposure to elevated temperature for a prolonged period of time. This degradation of contact force leads to an increase in contact resistance, greater signal distortion, higher impedance and signal propagation delay – all unacceptable conditions for optimized contact performance. Brush 60 exhibits outstanding stress relaxation characteristics, and are able to retain a higher normal force over the life of the connector.

Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation and a decline in contact normal force as a result of exposure to elevated temperature for a prolonged period of time.

This degradation of contact force leads to an increase in contact resistance, greater signal distortion, higher impedance and signal propagation delay – all unacceptable conditions for optimized contact performance. Brush 60 exhibits outstanding stress relaxation characteristics, and are able to retain a higher normal force over the life of the connector.

Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Number Brush 60
Product Name Copper Beryllium Alloys
Type Beryllium; Copper; Refractory / Reactive
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 1819489 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 1.25 inch (31.75 mm)
Length 13 inch (330 mm)
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Resistance Alloy - NICKELIN-W - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Custom Roll Formed Cee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details