Materion Corporation Datasheets for Aluminum and Aluminum Alloys
Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength.
Aluminum and Aluminum Alloys: Learn more
| Product Name | Notes |
|---|---|
| FormaMet by Materion Brush Performance Alloys is an aluminum bronze cold working die alloy used for the drawing or forming of stainless steel, low carbon steel and other materials. This... | |
| Materion Brush Beryllium & Composites’ AlBeMet® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys,... | |
| Pre-melted pieces, sized to your specifications | |
| These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight... | |
| Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination... | |
| Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr... | |
| Pre-melted evaporation cones and discs Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes |