Materion Corporation Datasheets for Metal Sheet
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Sheet: Learn more
| Product Name | Notes |
|---|---|
| AM 162 Rolled Sheet minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness, adjusts for platform requirements. AM 162 Rolled... | |
| Materion Brush Beryllium & Composites’ AlBeMet® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys,... | |
| SR-200 is Materion Brush Beryllium & Composites’ commercial grade of beryllium sheet produced by warm rolling billets of vacuum hot-pressed block. | |
| These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight... |