Materion Corporation Datasheets for Copper, Brass, and Bronze Alloys
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more
| Product Name | Notes |
|---|---|
| Alloy 10 by Materion Brush Performance Alloys combines moderate yield strength, up to 140 ksi, with electrical and thermal conductivity from 45 to 60 percent of pure copper. | |
| Alloy 165 by Materion Brush Performance Alloys contains less beryllium than Alloy 25 , which in its age hardened condition attains the highest strength and hardness of any commercial copper... | |
| Alloy 165CT is a fine grain equivalent to Alloy 165C. Material properties and manufacturing characteristics are similar to that of the standard casting alloy. Grain refinement is achieved through precise... | |
| Alloy 25 strip by Materion Brush Performance Alloys provides the highest strength of any copper beryllium alloy, with electrical conductivity considerably greater than other, high strength copper alloys. Since Alloy... | |
| Alloy 290 strip from Materion Brush Performance Alloys provides the highest strength of any mill hardened copper beryllium alloy, with electrical conductivity considerably greater than other high strength copper alloys. | |
| Alloy 3 mill hardened strip by Materion Brush Performance Alloys provides good strength with high electrical conductivity and good resistance to stress relaxation. It is a drop-in replacement for the... | |
| Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has... | |
| Alloy 390 by Materion Brush Performance Alloys combines the best attributes of the two separate families of commercial copper beryllium alloys, with the strength of the “high strength” Alloy 25... | |
| Alloy 390 E from Materion Brush Performance Alloys is a copper beryllium alloy that provides a unique combination of high strength, high electrical conductivity and excellent formability. Copper beryllium alloys... | |
| Alloy M25 by Materion Brush Performance Alloys offers the strength properties of Alloy 25, with the added benefit of being "free machining.” Alloy M25 rod and wire contain a small... | |
| Brush 1915 by Materion Brush Performance Alloys is a heat-treatable leaded copper alloy. Engineered specifically for cold heading operations and automatic screw machine applications, Brush 1915 provides high strength, excellent... | |
| Brush 1916 by Materion Brush Performance Alloys is a heat-treatable leaded copper alloy engineered specifically for cold heading operations and automatic screw machine applications. | |
| Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation... | |
| BrushCAST high strength casting Alloy 20C provides peak strength and hardness greater than many steels, but with thermal conductivity similar to that of aluminum, and up to five times that... | |
| BrushCAST high strength casting alloy 21C provides superior strength and hardness, but with thermal conductivity similar to that of aluminum and up to five times that of steel. Additionally, beryllium... | |
| BrushCAST high strength casting alloy 275C provides peak strength and hardness greater than most steels, and offers thermal conductivity similar to that of aluminum, and up to five times that... | |
| BrushCAST high strength casting Alloy 3C provides excellent electrical and thermal conductivity, and nearly three times the conductivity of the high strength alloys, twice the thermal conductivity of aluminum alloys,... | |
| BrushForm 158 Strip by Materion Brush Performance Alloys is a high-performance, heat treatable spinodal copper nickel tin alloy designed to provide optimal formability and strength characteristics in conductive spring applications... | |
| BrushForm 47 by Materion Brush Performance Alloys is a copper beryllium alloy designed for use in the DataCom/TeleCom markets where high strength and high conductivity are required. Typical applications include... | |
| BrushForm 96 strip by Materion Brush Performance Alloys is a high-performance, heat treatable spinodal copper nickel tin alloy designed to provide optimal formability and strength characteristics in conductive spring applications... | |
| C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to... | |
| In electrical and electronic products ranging from computers and electrical/electron- mechanical devices, to automobiles and appliances, current-carrying applications requiring high strength, high conductivity, and superior resistance to stress relaxation are... | |
| Materion Advanced Chemicals is the first choice for leading companies that need melted evaporant solutions for Electron-Beam Evaporation Processes. By utilizing a custom long-throw, high power e-beam furnace, Materion Advanced... | |
| Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance... | |
| MoldMAX HH (High Hard) by Materion Brush Performance Alloys is the premier copper mold alloy. This alloy has a hardness and strength comparable with standard tool steels but its thermal... | |
| MoldMAX LH (Low Hard) by Materion Brush Performance Alloys is a premium copper mold alloy that provides hardness and strength comparable with standard AISI P-20 tool steel and thermal conductivity... | |
| MoldMAX V (MMV) is a high conductivity, moderately high strength, copper nickel silicon chromium alloy by Materion Brush Performance Alloys. | |
| MoldMAX XL by Materion Brush Performance Alloys is a high strength copper mold alloy with good thermal conductivity. MoldMAX XL contains no beryllium and is available in sections as large... | |
| PROtherm (formerly MoldMAX SC) is a high conductivity, moderately high strength, copper nickel beryllium alloy by Materion Brush Performance Alloys. | |
| ToughMet 2CX by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 2 in the cast and spinodally hardened (CX) condition exhibits tensile strength in... | |
| ToughMet 3CX by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3 in the cast and spinodally hardened (CX) condition exhibits tensile strength up... | |
| ToughMet 3TS by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3IS is the cold worked and spinodally hardened (TS) condition of this copper... | |
| Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr... |