Materion Corporation Datasheets for Metal Strip
Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
Metal Strip: Learn more
| Product Name | Notes |
|---|---|
| Alloy 290 strip from Materion Brush Performance Alloys provides the highest strength of any mill hardened copper beryllium alloy, with electrical conductivity considerably greater than other high strength copper alloys. | |
| Alloy 3 mill hardened strip by Materion Brush Performance Alloys provides good strength with high electrical conductivity and good resistance to stress relaxation. It is a drop-in replacement for the... | |
| Alloy 360 beryllium nickel strip by Materion Brush Performance Alloys combines unique mechanical and physical properties required in today’s high reliability electrical /electronic systems, heavy duty controls, electromechanical devices and... | |
| Alloy 390 by Materion Brush Performance Alloys combines the best attributes of the two separate families of commercial copper beryllium alloys, with the strength of the “high strength” Alloy 25... | |
| Alloy 390 E from Materion Brush Performance Alloys is a copper beryllium alloy that provides a unique combination of high strength, high electrical conductivity and excellent formability. Copper beryllium alloys... | |
| Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation... | |
| BrushForm 158 Strip by Materion Brush Performance Alloys is a high-performance, heat treatable spinodal copper nickel tin alloy designed to provide optimal formability and strength characteristics in conductive spring applications... | |
| BrushForm 47 by Materion Brush Performance Alloys is a copper beryllium alloy designed for use in the DataCom/TeleCom markets where high strength and high conductivity are required. Typical applications include... | |
| BrushForm 96 strip by Materion Brush Performance Alloys is a high-performance, heat treatable spinodal copper nickel tin alloy designed to provide optimal formability and strength characteristics in conductive spring applications... | |
| C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to... | |
| Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance... | |
| ToughMet 3CX by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3 in the cast and spinodally hardened (CX) condition exhibits tensile strength up... |