Materion Corporation Datasheets for Electroceramics
Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics, garnets (ferromagnets), and piezoelectric ceramics.
Electroceramics: Learn more
| Product Name | Notes |
|---|---|
| CuPacks™ by Materion Microelectronics and Services deliver outstanding performance for cutting edge, high power Si and GaN transistors, and meet the industry’s demands for low thermal resistance and low RF... | |
| High purity copper sheets 0.010" or 0.012" (250 or 300 microns) thick can be directly bonded to BeO or alumina substrates by the direct bond copper process, which involves the... | |
| Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed,... | |
| Materion Microelectronics and Services can provide thick film metallized BeO and alumina (Al2O3) substrates. The refractory metal paste MoMn is screen printed onto the substrate, fired,... |