Materion Corporation Datasheets for Metal Rod and Bar Stock
Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
Metal Rod and Bar Stock: Learn more
| Product Name | Notes |
|---|---|
| Alloy 25 strip by Materion Brush Performance Alloys provides the highest strength of any copper beryllium alloy, with electrical conductivity considerably greater than other, high strength copper alloys. Since Alloy... | |
| Alloy 3 mill hardened strip by Materion Brush Performance Alloys provides good strength with high electrical conductivity and good resistance to stress relaxation. It is a drop-in replacement for the... | |
| Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has... | |
| Alloy M25 by Materion Brush Performance Alloys offers the strength properties of Alloy 25, with the added benefit of being "free machining.” Alloy M25 rod and wire contain a small... | |
| Materion Brush Beryllium & Composites’ AlBeMet® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys,... | |
| Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance... | |
| Materion Microelectronics & Services bonding wire and ribbon is manufactured using a proprietary hydrostatic extrusion process, providing a cleaner and more uniform wire. The extrusion process eliminates imperfections due the... | |
| Materion Microelectronics and Services 1000oz bars consistently meet industry standards for purity based on guidelines published by COMEX. Custom imprints are available using customers’ proprietary designs. Materion Microlectronics and Services'... | |
| Materion Microelectronics and Services maintains specially designed tools to stamp preforms from material with clad overlays built and maintained by our in-house, tool and die shop. Materion has a vast... | |
| MoldMAX HH (High Hard) by Materion Brush Performance Alloys is the premier copper mold alloy. This alloy has a hardness and strength comparable with standard tool steels but its thermal... | |
| MoldMAX LH (Low Hard) by Materion Brush Performance Alloys is a premium copper mold alloy that provides hardness and strength comparable with standard AISI P-20 tool steel and thermal conductivity... | |
| MoldMAX XL by Materion Brush Performance Alloys is a high strength copper mold alloy with good thermal conductivity. MoldMAX XL contains no beryllium and is available in sections as large... | |
| Pre-melted pieces, sized to your specifications | |
| PROtherm (formerly MoldMAX SC) is a high conductivity, moderately high strength, copper nickel beryllium alloy by Materion Brush Performance Alloys. | |
| These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight... | |
| ToughMet 3TS by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3IS is the cold worked and spinodally hardened (TS) condition of this copper... | |
| Pre-melted evaporation cones and discs Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes |