Materion Corporation Datasheets for Thin Film Materials
Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Thin Film Materials: Learn more
| Product Name | Notes |
|---|---|
| Materion Large Area Coatings manufactures precision, clear, low-resistance films for the thin film photovoltaic, flexible electronics and display industries. Our film’s optical clarity and low resistance provides optimum efficiency and... | |
| Materion Large Area Coatings offers responsive solutions to customers’ manufacturing needs, including film with anti- and semi- reflective properties to meet customers’ optical requirements. Each film type has its own... | |
| Materion Microelectronics & Services’ collection of innovative engineered materials increases manufacturing yields extends target life and offers the lowest overall cost of ownership. Materion Microelectronics & Services employs a wide... | |
| Patterned thin film coatings of various Physical Vapor deposition (PVD) depositions. Patterning can be applied to planar, non-planar, compound surfaces on small to large area substrates. At Materion Barr Precision... | |
| The thin film solar sector is undoubtedly one of solar energy’s fastest growing technologies. Paralleling this growth is Materion Large Area Coatings commitment to industry leadership in thin film materials... | |
| Thin film application of Physical Vapor deposition (PVD) materials on polyimide. Polyimide material may be wet or dry film. Processing of wet based polyimide ideal for wafer processing and can... | |
| With state-of-the-art equipment and modern facilities, Thin Film Technology (TFT) delivers innovative patterned circuit solutions for a broad range of applications in the RF/Microwave Communications, Defense & Aerospace, Imaging & | |
| Aluminum Fluoride, AlF3 Barium Fluoride, BaF2 Calcium Fluoride, CaF2 Cerium Fluoride, CeF2 Cryolite, Na3AIF6 Lithium Fluoride, LiF Magnesium Fluoride, MgF2 Potassium Fluoride,... | |
| Aluminum Nitride, AlN Boron Nitride, BN Niobium Nitride, NbN Silicon Nitride, Si3N4 Tantalum Nitride, TaN Titanium Nitride, TiN Vanadium Nitride, VN Zirconium Nitride, ZrN Si3N... | |
| Aluminum Oxide, Al2O3 Antimony Oxide, Sb2O3 Barium Oxide, BaO Barium Titanate, BaTiO3 Bismuth Oxide, Bi2O3 Bismuth Titanate, Bi4Ti... | |
| Boron Carbide, B4C Chromium Carbide, Cr3C2 Molybdenum Carbide, Mo2C Niobium Carbide, NbC Silicon Carbide, SiC Tantalum Carbide, TaC Titanium Carbide, TiC Tungsten Carbide, WC Vanadium... | |
| Chromium Boride, CrB2 Lanthanum Boride, LaB6 Molybdenum Boride,Mo2B5 Niobium Boride, NbB2 Tantalum Boride, TaB2 Titanium Boride, TiB2 Tungsten Boride, W2B... | |
| Chromium Silicide, CrSi(2) Molybdenum Silicide, MoSi(2) Niobium Silicide, NbSi(2) Platinum Silicide, PtSi Tantalum Silicide, TaSi(2) Titanium Silicide, TiSi(2) Tungsten Silicide, WSi(2) Vanadium Silicide, VSi(2) Zirconium Silicide, ZrSi(2) | |
| Gold Antimony, Au/Sb Gold Arsenic, Au/As Gold Copper, Au/Cu Gold Germanium, Au/Ge Gold Nickel, Au/Ni Gold Nickel Indium, Au/Ni/In Gold Palladium, Au/Pd Gold Phosphorus, Au/P Gold Silicon, Au/Si Gold Silver... | |
| PVD sputtering targets to meet all OEM configurations. Proprietary designs extend PVD target life. Materion offers refining and spent target recycling services. Backing plate fabrication and global bonding services allow... |