Materion Corporation Datasheets for Metal Castings and Cast Stock
Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes.
Metal Castings and Cast Stock: Learn more
| Product Name | Notes |
|---|---|
| Alloy 165CT is a fine grain equivalent to Alloy 165C. Material properties and manufacturing characteristics are similar to that of the standard casting alloy. Grain refinement is achieved through precise... | |
| Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has... | |
| BrushCAST high strength casting Alloy 20C provides peak strength and hardness greater than many steels, but with thermal conductivity similar to that of aluminum, and up to five times that... | |
| BrushCAST high strength casting alloy 21C provides superior strength and hardness, but with thermal conductivity similar to that of aluminum and up to five times that of steel. Additionally, beryllium... | |
| BrushCAST high strength casting alloy 275C provides peak strength and hardness greater than most steels, and offers thermal conductivity similar to that of aluminum, and up to five times that... | |
| BrushCAST high strength casting Alloy 3C provides excellent electrical and thermal conductivity, and nearly three times the conductivity of the high strength alloys, twice the thermal conductivity of aluminum alloys,... | |
| C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to... | |
| FormaMet by Materion Brush Performance Alloys is an aluminum bronze cold working die alloy used for the drawing or forming of stainless steel, low carbon steel and other materials. This... | |
| Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance... | |
| Materion Microelectronics & Services’ alloys are alloyed, cast and fabricated to meet the exacting standards of the microelectronic and various demanding applications. All of our alloys are available in a... | |
| ToughMet 2CX by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 2 in the cast and spinodally hardened (CX) condition exhibits tensile strength in... | |
| ToughMet 3CX by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3 in the cast and spinodally hardened (CX) condition exhibits tensile strength up... | |
| ToughMet 3TS by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3IS is the cold worked and spinodally hardened (TS) condition of this copper... |