Materion Corporation Datasheets for Metal Plates and Plate Stock
Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Metal Plates and Plate Stock: Learn more
| Product Name | Notes |
|---|---|
| Alloy 25 strip by Materion Brush Performance Alloys provides the highest strength of any copper beryllium alloy, with electrical conductivity considerably greater than other, high strength copper alloys. Since Alloy... | |
| Alloy 3 mill hardened strip by Materion Brush Performance Alloys provides good strength with high electrical conductivity and good resistance to stress relaxation. It is a drop-in replacement for the... | |
| Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has... | |
| Electronic Materials by Materion Brush Beryllium & Composites are a metal matrix composite of beryllium and beryllium oxide. E-Materials are prepared by impact grinding to powder. They are then canned,... | |
| Electronic Materials E-40 materials are used as laminated, multi-chip modules in satellites, as heat sinks and in avionics of F-22, F-16, and F-18 tactical fighters. Along with thermal cycle reliability... | |
| Electronic-Materials by Materion Brush Beryllium & Composites are a metal matrix composite of beryllium and beryllium oxide. E-Materials are prepared by impact grinding to powder. They are then canned, degassed,... | |
| MoldMAX HH (High Hard) by Materion Brush Performance Alloys is the premier copper mold alloy. This alloy has a hardness and strength comparable with standard tool steels but its thermal... | |
| MoldMAX LH (Low Hard) by Materion Brush Performance Alloys is a premium copper mold alloy that provides hardness and strength comparable with standard AISI P-20 tool steel and thermal conductivity... | |
| MoldMAX V (MMV) is a high conductivity, moderately high strength, copper nickel silicon chromium alloy by Materion Brush Performance Alloys. | |
| MoldMAX XL by Materion Brush Performance Alloys is a high strength copper mold alloy with good thermal conductivity. MoldMAX XL contains no beryllium and is available in sections as large... | |
| PROtherm (formerly MoldMAX SC) is a high conductivity, moderately high strength, copper nickel beryllium alloy by Materion Brush Performance Alloys. | |
| Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination... |