Materion Corporation Beryllium - x-ray IF-1

Description
Foil Integrity: Foil is available in three classifications of integrity Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches Optically Dense: The foil will be impenetrable by light. This will be tested by illuminating one side of the foil over a restricted area with a high intensity light source, and then viewing from the opposite side in a darkened room.Thickness range: 0.0002 – 0.010 inches As-Rolled: The foil is supplied in as-produced condition, and is not inspected or guaranteed to be vacuum tight or optically dense.Thickness range: 0.0001 – 0.010 inches Surface Quality: Material will be uniform in quality and condition, clean, sound, and free from foreign materials, and from internal and external imperfections that affect the fabrication or performance of parts. Surface Finish: The surface finish of standard foils shall be 40 microinches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability.
Description
Foil Integrity: Foil is available in three classifications of integrity Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches Optically Dense: The foil will be impenetrable by light. This will be tested by illuminating one side of the foil over a restricted area with a high intensity light source, and then viewing from the opposite side in a darkened room.Thickness range: 0.0002 – 0.010 inches As-Rolled: The foil is supplied in as-produced condition, and is not inspected or guaranteed to be vacuum tight or optically dense.Thickness range: 0.0001 – 0.010 inches Surface Quality: Material will be uniform in quality and condition, clean, sound, and free from foreign materials, and from internal and external imperfections that affect the fabrication or performance of parts. Surface Finish: The surface finish of standard foils shall be 40 microinches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability.

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Beryllium - x-ray
IF-1
Beryllium - x-ray IF-1
Foil Integrity: Foil is available in three classifications of integrity Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches Optically Dense: The foil will be impenetrable by light. This will be tested by illuminating one side of the foil over a restricted area with a high intensity light source, and then viewing from the opposite side in a darkened room.Thickness range: 0.0002 – 0.010 inches As-Rolled: The foil is supplied in as-produced condition, and is not inspected or guaranteed to be vacuum tight or optically dense.Thickness range: 0.0001 – 0.010 inches Surface Quality: Material will be uniform in quality and condition, clean, sound, and free from foreign materials, and from internal and external imperfections that affect the fabrication or performance of parts. Surface Finish: The surface finish of standard foils shall be 40 microinches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability.
  • Foil Integrity: Foil is available in three classifications of integrity
  • Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches
  • Optically Dense: The foil will be impenetrable by light. This will be tested by illuminating one side of the foil over a restricted area with a high intensity light source, and then viewing from the opposite side in a darkened room.Thickness range: 0.0002 – 0.010 inches
  • As-Rolled: The foil is supplied in as-produced condition, and is not inspected or guaranteed to be vacuum tight or optically dense.Thickness range: 0.0001 – 0.010 inches
  • Surface Quality: Material will be uniform in quality and condition, clean, sound, and free from foreign materials, and from internal and external imperfections that affect the fabrication or performance of parts.
  • Surface Finish: The surface finish of standard foils shall be 40 microinches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability.
Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Number IF-1
Product Name Beryllium - x-ray
Type Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

Lead Shot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Shot
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Angle - 1243642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Angle
Specifications 6082-t6
Thickness 0.1181 inch (3 mm)
View Details
High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Custom Roll Formed Cee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details