Materion Corporation Beryllium - x-ray PS-200

Description
PS-200 Beryllium is available as: Flat stock in the thickness range 0.010in (0.254 mm) to and including 0.250in (6.35 mm). Machined to shapes such as rectangles, circular discs and other configurations; sheet is supplied vacuum tight as a standard product. PS-200™ is available in three integrity grades, in the following thickness ranges: Vacuum Tight: 0.005 – 0.250 in (127 – 6350 μm) Optically-Dense: 0.005 – 0.250 in (127 – 6350 μm) As-Rolled: 0.005 – 0.250 in (127 – 6350 μm)
Description
PS-200 Beryllium is available as: Flat stock in the thickness range 0.010in (0.254 mm) to and including 0.250in (6.35 mm). Machined to shapes such as rectangles, circular discs and other configurations; sheet is supplied vacuum tight as a standard product. PS-200™ is available in three integrity grades, in the following thickness ranges: Vacuum Tight: 0.005 – 0.250 in (127 – 6350 μm) Optically-Dense: 0.005 – 0.250 in (127 – 6350 μm) As-Rolled: 0.005 – 0.250 in (127 – 6350 μm)

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Beryllium - x-ray
PS-200
Beryllium - x-ray PS-200
PS-200 Beryllium is available as: Flat stock in the thickness range 0.010in (0.254 mm) to and including 0.250in (6.35 mm). Machined to shapes such as rectangles, circular discs and other configurations; sheet is supplied vacuum tight as a standard product. PS-200™ is available in three integrity grades, in the following thickness ranges: Vacuum Tight: 0.005 – 0.250 in (127 – 6350 μm) Optically-Dense: 0.005 – 0.250 in (127 – 6350 μm) As-Rolled: 0.005 – 0.250 in (127 – 6350 μm)
  • PS-200 Beryllium is available as:
  • Flat stock in the thickness range 0.010in (0.254 mm) to and including 0.250in (6.35 mm).
  • Machined to shapes such as rectangles, circular discs and other configurations; sheet is supplied vacuum tight as a standard product.
  • PS-200™ is available in three integrity grades, in the following thickness ranges:
    • Vacuum Tight: 0.005 – 0.250 in (127 – 6350 μm)
    • Optically-Dense: 0.005 – 0.250 in (127 – 6350 μm)
    • As-Rolled: 0.005 – 0.250 in (127 – 6350 μm)
Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Number PS-200
Product Name Beryllium - x-ray
Type Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Resistance Alloy - A-Copper 2.5 - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Custom Roll Formed Cee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details