Materion Corporation Beryllium - x-ray IS-50M

Description
Materion Electrofusion is a trusted supplier providing customers with reliable and high-performance products based on years of engineering expertise. Characteristics of our Beryllium IS-50M include: Surface Quality: Material shall be uniform in quality and condition, clean, sound, and free from foreign materials and from internal and external imperfections detrimental to fabrication or to performance of parts. Surface Finish: The surface finish of standard sheet shall be 63 micro-inches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability. Thickness Tolerances: 0.020 - 0.025 in +/- 0.002 in 0.026 - 0.055 in +/ - 0.003 in 0.056 - 0.075 in +/- 0.004 in 0.076 - 0.125 in +/- 0.006 in
Description
Materion Electrofusion is a trusted supplier providing customers with reliable and high-performance products based on years of engineering expertise. Characteristics of our Beryllium IS-50M include: Surface Quality: Material shall be uniform in quality and condition, clean, sound, and free from foreign materials and from internal and external imperfections detrimental to fabrication or to performance of parts. Surface Finish: The surface finish of standard sheet shall be 63 micro-inches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability. Thickness Tolerances: 0.020 - 0.025 in +/- 0.002 in 0.026 - 0.055 in +/ - 0.003 in 0.056 - 0.075 in +/- 0.004 in 0.076 - 0.125 in +/- 0.006 in

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Beryllium - x-ray
IS-50M
Beryllium - x-ray IS-50M
Materion Electrofusion is a trusted supplier providing customers with reliable and high-performance products based on years of engineering expertise. Characteristics of our Beryllium IS-50M include: Surface Quality: Material shall be uniform in quality and condition, clean, sound, and free from foreign materials and from internal and external imperfections detrimental to fabrication or to performance of parts. Surface Finish: The surface finish of standard sheet shall be 63 micro-inches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability. Thickness Tolerances: 0.020 - 0.025 in +/- 0.002 in 0.026 - 0.055 in +/ - 0.003 in 0.056 - 0.075 in +/- 0.004 in 0.076 - 0.125 in +/- 0.006 in

Materion Electrofusion is a trusted supplier providing customers with reliable and high-performance products based on years of engineering expertise. Characteristics of our Beryllium IS-50M include:

  • Surface Quality: Material shall be uniform in quality and condition, clean, sound, and free from foreign materials and from internal and external imperfections detrimental to fabrication or to performance of parts.
  • Surface Finish: The surface finish of standard sheet shall be 63 micro-inches Ra or better. Various thicknesses may be available in different surface finishes. Please consult Materion Electrofusion for availability.
  • Thickness Tolerances:
    • 0.020 - 0.025 in +/- 0.002 in
    • 0.026 - 0.055 in +/ - 0.003 in
    • 0.056 - 0.075 in +/- 0.004 in
    • 0.076 - 0.125 in +/- 0.006 in
Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Number IS-50M
Product Name Beryllium - x-ray
Type Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Roofing and Flashing -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Common Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details