Quarktwin Technology Ltd. Datasheets for FRAM Memory Chips

Ferroelectric random access memory (FRAM) chips have memory cells that contain a specific ferroelectric material such as a crystal of zirconium or titanium, or oxygen and lead. FRAM memory is much faster than Flash memory.
FRAM Memory Chips: Learn more

Page: 1 2
Product Name Notes
FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
FRAM (Ferroelectric RAM) Memory IC 1Mbit SPI 40 MHz 8-SOP
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 70 ns 28-TSOP I
FRAM (Ferroelectric RAM) Memory IC 256Kbit SPI 15 MHz 8-SOP
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 34 MHz 8-DIP
FRAM (Ferroelectric RAM) Memory IC 32Kbit SPI 15 MHz 8-SOP
FRAM (Ferroelectric RAM) Memory IC 3Mbit Parallel 23 ns 44-TSOP
FRAM (Ferroelectric RAM) Memory IC 64Kbit I²C 3.4 MHz 130 ns 8-SOP
FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 33 MHz 13 ns 8-SON (2x3)
FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 33 MHz 8-DFN (5x6)
FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 33 MHz 8-SOP
FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 40 MHz 8-SOP

<< Prev