ROHM Semiconductor USA, LLC Memory IC and Storage Component MSM5412222B-25TK-MTL

Description
IC FRAM 3MBIT PARALLEL 44TSOP Product overview: MSM5412222B-25TK-MTL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM5412222B-25TK -MTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FRAM 3MBIT PARALLEL 44TSOP Product overview: MSM5412222B-25TK-MTL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM5412222B-25TK -MTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MSM5412222B-25TK-MTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MSM5412222B-25TK-MTL
Memory IC and Storage Component 774-MSM5412222B-25TK-MTL
IC FRAM 3MBIT PARALLEL 44TSOP Product overview: MSM5412222B-25TK-MTL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM5412222B-25TK -MTL can be used for catalog matching and distributor lookup.

IC FRAM 3MBIT PARALLEL 44TSOP Product overview: MSM5412222B-25TK-MTL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM5412222B-25TK-MTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - MSM5412222B-25TK-MTL - 789512-MSM5412222B-25TK-MTL - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MSM5412222B-25TK-MTL
789512-MSM5412222B-25TK-MTL
Memory - RAM - MSM5412222B-25TK-MTL 789512-MSM5412222B-25TK-MTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 789512-MSM5412222B-2 5TK-MTL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 3Mb (256K x 12) Access Time: 23ns Categories: Integrated Circuits (ICs) Memory Format: FRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 789512-MSM5412222B-25TK-MTL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 3Mb (256K x 12)
Access Time: 23ns
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FRAM 3MBIT PARALLEL 44TSOP

IC FRAM 3MBIT PARALLEL 44TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MSM5412222B-25TK-MTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MSM5412222B-25TK-MTL
Integrated Circuits (ICs) - Memory MSM5412222B-25TK-MTL
IC FRAM 3MBIT PARALLEL 44TSOP

IC FRAM 3MBIT PARALLEL 44TSOP

Supplier's Site
Memory - MSM5412222B-25TK-MTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 3Mbit Parallel 23 ns 44-TSOP

FRAM (Ferroelectric RAM) Memory IC 3Mbit Parallel 23 ns 44-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MSM5412222B-25TK-MTL 789512-MSM5412222B-25TK-MTL MSM5412222B-25TK-MTL MSM5412222B-25TK-MTL MSM5412222B-25TK-MTL
Product Name Memory IC and Storage Component Memory - RAM - MSM5412222B-25TK-MTL Memory Integrated Circuits (ICs) - Memory Memory
Memory Category FRAM; Non-Volatile Non-Volatile FRAM Non-Volatile FRAM; FRAM
Access Time 23 ns 23 ns 23 ns 23 ns 23 ns
Cycle Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - F-RAM (Ferroelectric RAM) - EXCELON™ F-RAM - CY15V104QN-50SXIT - CY15V104QN-50SXIT - Infineon Technologies AG
Specs
Memory Category FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details