ROHM Semiconductor USA, LLC 15MHZ Memory IC and Storage Component MR45V032AMAZBATL

Description
IC FRAM 32KBIT SPI 15MHZ 8SOP Product overview: MR45V032AMAZBATL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR45V032AMAZBATL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FRAM 32KBIT SPI 15MHZ 8SOP Product overview: MR45V032AMAZBATL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR45V032AMAZBATL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15MHZ Memory IC and Storage Component
774-MR45V032AMAZBATL
15MHZ Memory IC and Storage Component 774-MR45V032AMAZBATL
IC FRAM 32KBIT SPI 15MHZ 8SOP Product overview: MR45V032AMAZBATL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR45V032AMAZBATL can be used for catalog matching and distributor lookup.

IC FRAM 32KBIT SPI 15MHZ 8SOP Product overview: MR45V032AMAZBATL from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR45V032AMAZBATL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MR45V032AMAZBATR-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 32Kb (4K x 8) SPI 15MHz 8-SOP

FRAM (Ferroelectric RAM) Memory IC 32Kb (4K x 8) SPI 15MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371566-MR45V032AMAZBATL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371566-MR45V032AMAZBATL
Integrated Circuits (ICs) - Memory - Memory 1371566-MR45V032AMAZBATL
Win Source Part Number: 1371566-MR45V032AMAZ BATL Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: MR45V032 Technology: FRAM (Ferroelectric RAM) Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FRAM Memory Size: 32Kbit Memory Organization: 4K x 8 Memory Interface: SPI Clock Frequency: 15 MHz

Win Source Part Number: 1371566-MR45V032AMAZBATL
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: MR45V032
Technology: FRAM (Ferroelectric RAM)
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FRAM
Memory Size: 32Kbit
Memory Organization: 4K x 8
Memory Interface: SPI
Clock Frequency: 15 MHz

Buy Now Datasheet
Memory - MR45V032AMAZBATL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 32Kbit SPI 15 MHz 8-SOP

FRAM (Ferroelectric RAM) Memory IC 32Kbit SPI 15 MHz 8-SOP

Buy Now
IC FRAM 32KBIT SPI 15MHZ 8SOP

IC FRAM 32KBIT SPI 15MHZ 8SOP

Supplier's Site Datasheet
F-Ram, Non-Vol, 32Kbit, 15Mhz, Sop-8; Memory Size Rohm - 64AH4506 - Newark, An Avnet Company
Chicago, IL, United States
F-Ram, Non-Vol, 32Kbit, 15Mhz, Sop-8; Memory Size Rohm
64AH4506
F-Ram, Non-Vol, 32Kbit, 15Mhz, Sop-8; Memory Size Rohm 64AH4506
F-RAM, NON-VOL, 32KBIT, 15MHZ, SOP-8; Memory Size:32Kbit; Memory Organisation:4K x 8bit; IC Interface Type:SPI; Clock Frequency:15MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

F-RAM, NON-VOL, 32KBIT, 15MHZ, SOP-8; Memory Size:32Kbit; Memory Organisation:4K x 8bit; IC Interface Type:SPI; Clock Frequency:15MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MR45V032AMAZBATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MR45V032AMAZBATL
Integrated Circuits (ICs) - Memory MR45V032AMAZBATL
IC FRAM 32KBIT SPI 15MHZ 8SOP

IC FRAM 32KBIT SPI 15MHZ 8SOP

Supplier's Site
IC FRAM 32KBIT SPI 15MHZ 8SOP

IC FRAM 32KBIT SPI 15MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MR45V032AMAZBATL MR45V032AMAZBATR-ND 1371566-MR45V032AMAZBATL MR45V032AMAZBATL MR45V032AMAZBATL 64AH4506 MR45V032AMAZBATL MR45V032AMAZBATL
Product Name 15MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory F-Ram, Non-Vol, 32Kbit, 15Mhz, Sop-8; Memory Size Rohm Integrated Circuits (ICs) - Memory Memory
Memory Category FRAM; Non-Volatile NVRAM; FRAM Non-Volatile FRAM; FRAM FRAM Non-Volatile FRAM; FRAM (Ferroelectric RAM)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOP SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-CY15B004J-SXETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers