ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Memory - Memory MR45V256AMAZAAT-L

Description
Win Source Part Number: 1371564-MR45V256AMAZ AAT-L Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: MR45V256 Technology: FRAM (Ferroelectric RAM) Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Non-Volatile Memory Format: FRAM Memory Size: 256Kbit Memory Organization: 32K x 8 Memory Interface: SPI Clock Frequency: 15 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1371564-MR45V256AMAZ AAT-L Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: MR45V256 Technology: FRAM (Ferroelectric RAM) Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Non-Volatile Memory Format: FRAM Memory Size: 256Kbit Memory Organization: 32K x 8 Memory Interface: SPI Clock Frequency: 15 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371564-MR45V256AMAZAAT-L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371564-MR45V256AMAZAAT-L
Integrated Circuits (ICs) - Memory - Memory 1371564-MR45V256AMAZAAT-L
Win Source Part Number: 1371564-MR45V256AMAZ AAT-L Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: MR45V256 Technology: FRAM (Ferroelectric RAM) Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Non-Volatile Memory Format: FRAM Memory Size: 256Kbit Memory Organization: 32K x 8 Memory Interface: SPI Clock Frequency: 15 MHz

Win Source Part Number: 1371564-MR45V256AMAZAAT-L
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: MR45V256
Technology: FRAM (Ferroelectric RAM)
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FRAM
Memory Size: 256Kbit
Memory Organization: 32K x 8
Memory Interface: SPI
Clock Frequency: 15 MHz

Buy Now Datasheet
Singapore, Singapore
15MHZ Memory IC and Storage Component
774-MR45V256AMAZAAT-L
15MHZ Memory IC and Storage Component 774-MR45V256AMAZAAT-L
IC FRAM 256KBIT SPI 15MHZ 8SOP Product overview: MR45V256AMAZAAT-L from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR45V256AMAZAAT- L can be used for catalog matching and distributor lookup.

IC FRAM 256KBIT SPI 15MHZ 8SOP Product overview: MR45V256AMAZAAT-L from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR45V256AMAZAAT-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MR45V256AMAZAATTR-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 15MHz 8-SOP

FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 15MHz 8-SOP

Buy Now Datasheet
Memory - MR45V256AMAZAAT-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 256Kbit SPI 15 MHz 8-SOP

FRAM (Ferroelectric RAM) Memory IC 256Kbit SPI 15 MHz 8-SOP

Buy Now Datasheet
IC FRAM 256KBIT SPI 15MHZ 8SOP

IC FRAM 256KBIT SPI 15MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MR45V256AMAZAAT-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MR45V256AMAZAAT-L
Integrated Circuits (ICs) - Memory MR45V256AMAZAAT-L
IC FRAM 256KBIT SPI 15MHZ 8SOP

IC FRAM 256KBIT SPI 15MHZ 8SOP

Supplier's Site
IC FRAM 256KBIT SPI 15MHZ 8SOP

IC FRAM 256KBIT SPI 15MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371564-MR45V256AMAZAAT-L 774-MR45V256AMAZAAT-L MR45V256AMAZAATTR-ND MR45V256AMAZAAT-L MR45V256AMAZAAT-L MR45V256AMAZAAT-L MR45V256AMAZAAT-L
Product Name Integrated Circuits (ICs) - Memory - Memory 15MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile FRAM; Non-Volatile NVRAM; FRAM FRAM; FRAM FRAM; FRAM (Ferroelectric RAM) Non-Volatile FRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details