EMF Company, Inc. (The) 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-902530N4X-SS

Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.
Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure - F5-902530N4X-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
F5-902530N4X-SS
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-902530N4X-SS
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number F5-902530N4X-SS
Product Name 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
Type Console Enclosures
Length 90.06 inch (2288 mm)
Width 25.06 inch (637 mm)
Depth 30.06 inch (764 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details