EMF Company, Inc. (The) 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-723736N4X-SS

Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.
Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure - F5-723736N4X-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
F5-723736N4X-SS
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-723736N4X-SS
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number F5-723736N4X-SS
Product Name 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
Type Console Enclosures
Length 72.06 inch (1830 mm)
Width 37.06 inch (941 mm)
Depth 36.06 inch (916 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1456RL3BKBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.3 inch (287 mm)
Width 17 inch (432 mm)
View Details
4 suppliers