EMF Company, Inc. (The) 304 Stainless Steel Wallmount One Door Single Access Enclosu F-242010N4X-SS

Description
NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
Description
NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel Wallmount One Door Single Access Enclosu - F-242010N4X-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel Wallmount One Door Single Access Enclosu
F-242010N4X-SS
304 Stainless Steel Wallmount One Door Single Access Enclosu F-242010N4X-SS
NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number F-242010N4X-SS
Product Name 304 Stainless Steel Wallmount One Door Single Access Enclosu
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details