NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-362408N4X-SS |
| Product Name | 304 Stainless Steel Wallmount One Door Single Access Enclosu |
| Length | 36 inch (914 mm) |
| Width | 24 inch (610 mm) |
| Depth | 8 inch (203 mm) |