NEMA 4X, 12ga. 316 Stainless Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-624812N4X316SS |
| Product Name | 316 Stainless Steel NEMA 4X Floor Mounted Enclosure |
| Length | 62.06 inch (1576 mm) |
| Width | 48.06 inch (1221 mm) |
| Depth | 12.06 inch (306 mm) |