NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Female Tap Pads for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-161206N4-AL |
| Product Name | Aluminum Wallmount One Door Single Access Enclosure |
| Length | 16 inch (406 mm) |
| Width | 12 inch (305 mm) |
| Depth | 6 inch (152 mm) |