NEMA 4X, 14ga. 316 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-302508N4X316SSDC |
| Product Name | 316 Stainless Steel Wallmount One Door Single Access Disconn |
| Length | 30 inch (762 mm) |
| Width | 25.38 inch (645 mm) |
| Depth | 8 inch (203 mm) |