NEMA 4X, 12ga. 304 Stainless Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-626010N4FXSS |
| Product Name | 304 Stainless Steel NEMA 4X Floor Mounted Enclosure |
| Length | 62.06 inch (1576 mm) |
| Width | 60.06 inch (1526 mm) |
| Depth | 10.06 inch (256 mm) |