NEMA 4X, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with [2] Gasketed Door[s] Separated by a Removeable Center Post, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-484812N4-TDW |
| Product Name | Powder Coated Steel Wallmount Two Door Single Access Enclosu |
| Length | 48 inch (1219 mm) |
| Width | 48 inch (1219 mm) |
| Depth | 12 inch (305 mm) |